Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 500mA 8-SMD Module
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 500mA 8-SMD Module
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 500mA 8-SMD Module
Manufacturer: Texas Instruments
Win Source Part Number: 798261-TPS82695SIPT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SMD Module
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 4MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 500mA
Family Name: TPS82695
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-uSIP (2.9x2.3)
Input Voltage MIN: 2.3V
Voltage Input MAX: 4.35V
Alternative Parts (Cross-Reference): LXDC2UR30A-143 ; MIC33030-JYHJ; ;
Introduction Date: June 16, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC REG BUCK 2.5V 500MA 8USIP
IC REG BUCK 2.5V 500MA 8USIP
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 500mA 8-SMD Module
IC REG BUCK 2.5V 500MA 8USIP
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-32589-6-ND | 798261-TPS82695SIPT | TPS82695SIPT | TPS82695SIPT | TPS82695SIPT | TPS82695SIPT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS82695SIPT | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; 8-SMD Module | Other; 8-SMD Module | Other; 8-SMD Module | Other; 8-SMD Module | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 to ? volts | 2.5 volts |