Buck-Boost Switching Regulator IC Positive Fixed 1V 1 Output 2A 25-UFBGA, DSBGA
Buck-Boost Switching Regulator IC Positive Fixed 1V 1 Output 2A 25-UFBGA, DSBGA
Buck-Boost Switching Regulator IC Positive Fixed 1V 1 Output 2A 25-UFBGA, DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 803099-TPS63027YFFR
Packaging: Reel
Mounting Style: SMD
Current - Output: 2A
Output Type: Fixed
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.3V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: Yes
Supplier Device Package: 25-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.5V
Maximum Output Voltage: 5.5V
Manufacturer Package: 25-UFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Buck-Boost Switching Regulator IC Positive Fixed 1V 1 Output 2A 25-UFBGA, DSBGA
IC REG BCK BST 1V 2A 25DSBGA
IC REG BUCK-BOOST 1V 2A 25DSBGA
Switching Voltage Regulators High Efficiency 4.5A Switch Single-Inductor Buck-Boost Converter 25-DSBGA -40 to 85
IC REG BCK BST 1V 2A 25DSBGA
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-50128-2-ND | 803099-TPS63027YFFR | TPS63027YFFR | TPS63027YFFR | TPS63027YFFR | TPS63027YFFR | TPS63027YFFR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS63027YFFR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck-Boost | Buck; Boost | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; 25-UFBGA, DSBGA | Other; 25-UFBGA, DSBGA | Other; 25-UFBGA, DSBGA | Other; 25-UFBGA, DSBGA | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 1 to 5.5 volts | 5.5 volts | 1 to 5.5 volts | 1 volts | 1 volts |