IC REG BUCK PROG 600MA 6DSBGA
IC REG BUCK PROG 600MA 6DSBGA
IC REG BUCK PROG 600MA 6DSBGA
IC REG BUCK PROG 1.8V 6DSBGA
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS628438YKARCT-ND | TPS628438YKAR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck |
| Output Voltage Type | Adjustable / Variable | |
| Package Type | Other; 6-XFBGA, DSBGA | Other; 6-XFBGA, DSBGA |
| Special Features | Synchronous Rectification | |
| Output Voltage | 1.8 to 3.6 volts | 1.8 volts |