The TPS63021 is a high-efficiency single inductor buck-boost converter with 4-A switches, designed for battery-powered applications requiring stable output voltage from varying input sources. It features a fixed 3.3-V output voltage and is packaged in a 14-pin VSON package measuring 3 mm × 4 mm. The device supports an input voltage range of 1.8 V to 5.5 V, operates with a fixed switching frequency of 2.4 MHz, and delivers up to 2 A output current when the output is set to 3.3 V. It includes power save mode for high efficiency across load ranges, a power good output, and load disconnect during shutdown. Operational temperature range extends from -40°C to 125°C.
High Efficiency Single Inductor Buck-Boost Converter with 4A Switch 14-VSON -40 to 85
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A (Switch) 14-VFDFN Exposed Pad
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A (Switch) 14-VFDFN Exposed Pad
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A (Switch) 14-VFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 127219-TPS63021DSJR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck-Boost
Frequency - Switching: 2.4MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-VSON (4x3)
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 1.8V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC REG BCK BST 3.3V 3.5A 14VSON
IC REG BUCK-BST 3.3V 3.5A 14VSON
IC REG BCK BST 3.3V 3.5A 14VSON
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A (Switch) 14-VFDFN Exposed Pad
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS63021DSJR | 296-27259-2-ND | 127219-TPS63021DSJR | TPS63021DSJR | TPS63021DSJR | TPS63021DSJR | TPS63021DSJR |
| Product Name | TPS63021 High Efficiency Single Inductor Buck-Boost Converter with 4A Switch | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS63021DSJR | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck-Boost | Buck-Boost | Buck; Boost | |||
| Package Type | Other; VSON | Other; 14-VFDFN Exposed Pad | Other; 14-VSON (4x3) | Other; 14-VFDFN Exposed Pad | Other; 14-VFDFN Exposed Pad | ||
| Special Features | Enable,Frequency Synchronization,Light Load Efficiency,Load Disconnect,Power Good | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | |
| VIN | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | 5.5 volts | 1.8 to 5.5 volts |