TPS65279 is a monolithic dual synchronous buck converter with a 4.5-V to 18-V input voltage range, delivering up to 5 A continuous output current per channel, with the ability to parallel both channels for up to 10 A. It features pulse-skipping mode for light-load efficiency, adjustable switching frequency from 200 kHz to 1.6 MHz, 180° out-of-phase operation, cycle-by-cycle overcurrent protection, and thermal shutdown. The TPS65279DAPR variant is housed in a 32-pin thermally-enhanced HTSSOP package measuring 6.20 mm by 11.00 mm, with an operating temperature range of -40°C to 125°C.
4.5-V to 18-V Input, Dual 5-A Synchronous Step-Down Converter 32-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 807385-TPS65279DAPR
Packaging: Reel
Mounting Style: SMD
Current - Output: 5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 1.6MHz
Number of Outputs: 2
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Supplier Device Package: 32-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 18V
Maximum Output Voltage: 15V
Manufacturer Package: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)
Part Number Series: TPS65279
"Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 5A 32-TSSOP (0.240"", 6.10mm Width) Exposed Pad"
IC REG BUCK ADJ 5A DL 32HTSSOP
IC REG BUCK ADJ 5A DL 32HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 5A 32-PowerTSSOP (0.240", 6.10mm Width)
Switching Voltage Regulators Dual Sync Buck Cnvtr
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS65279DAPR | 807385-TPS65279DAPR | 296-40890-2-ND | TPS65279DAPR | TPS65279DAPR | TPS65279DAPR | TPS65279DAPR |
| Product Name | TPS65279 4.5-V to 18-V Input, Dual 5-A Synchronous Step-Down Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65279DAPR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; HTSSOP,VQFN | SSOP; Other; 32-TSSOP (0.240", 6.10mm Width) Exposed Pad | Other; "32-PowerTSSOP (0.240"", 6.10mm Width)" | SSOP | SSOP; Other; 32-PowerTSSOP (0.240\", 6.10mm Width) | ||
| Output Voltage | 0.6000 to 15 volts | 15 volts | 0.6000 to 15 volts | 0.6000 volts | 0.6000 to 15 volts | ||
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | ||
| VIN | 4.5 to 18 volts | 18 volts | 4.5 to 18 volts | 4.5 to 18 volts |