Buck Switching Regulator IC Positive Programmable 1.2V, 1.8V 1 Output 300mA 8-XFBGA, DSBGA
Buck Switching Regulator IC Positive Programmable 1.2V, 1.8V 1 Output 300mA 8-XFBGA, DSBGA
Buck Switching Regulator IC Positive Programmable 1.2V, 1.8V 1 Output 300mA 8-XFBGA, DSBGA
8-Pin DC/DC Controller, 2.15-5.5V In, 85°C, WCSP Product overview: TPS62746YFPT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62746YFPT can be used for catalog matching and distributor lookup.
IC REG BUCK PROG 300MA 8DSBGA
IC REG BUCK PROG 300MA 8DSBGA
IC REG BUCK PROG 300MA 8DSBGA
Buck Switching Regulator IC Positive Programmable 1.2V, 1.8V 1 Output 300mA 8-XFBGA, DSBGA
Switching Voltage Regulators Ultra-low-power DCDC converter with Vin-switch in WCSP 8-DSBGA -40 to 85
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-42289-2-ND | 739-TPS62746YFPT | TPS62746YFPT | TPS62746YFPT | TPS62746YFPT | TPS62746YFPT | TPS62746YFPT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 5.5V Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | |||||
| Package Type | Other; 8-XFBGA, DSBGA | Other; 8-XFBGA, DSBGA | Other; 8-XFBGA, DSBGA | ||||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 1.2 to 1.8 volts | 1.2 volts | 1.2 volts | 1.2 to ? volts |