IC REG BUCK BST ADJ 1.5A 8DSBGA
IC REG BUCK BST ADJ 1.5A 8DSBGA
IC REG BUCK BST ADJ 1.5A 8DSBGA
IC REG BUCK-BST ADJ 1.5A 8DSBGA
3-A PEAK CURRENT HIGH-EFFICIENCY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS631010YBGRTR-ND | TPS631010YBGR | TPS631010YBGR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck; Boost | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | |
| Package Type | Other; 8-XFBGA, DSBGA | Other; 8-XFBGA, DSBGA | |
| Output Voltage | 1.2 to 5.5 volts | 1.2 volts | 1.2 volts |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps |