HIGH SPEED PWM CONTROLLER 16-CDI
| ODG (Origin Data Global) | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | UC1825AJ |
| Product Name | DC DC Switching Controllers |
| Configuration / Function | Buck; Boost |
| Package Type | DIP; Other; 16-CDIP (0.300", 7.62mm) |
| Special Features | Multiple Outputs |
| VIN | 12 to 20 volts |