Buck Switching Regulator IC Positive Fixed 0.6V, 0.7V, 0.8V, 1V 1 Output 600mA 8-XFBGA, DSBGA
Buck Switching Regulator IC Positive Fixed 0.6V, 0.7V, 0.8V, 1V 1 Output 600mA 8-XFBGA, DSBGA
Buck Switching Regulator IC Positive Fixed 0.6V, 0.7V, 0.8V, 1V 1 Output 600mA 8-XFBGA, DSBGA
1.8-V TO 5.5-V INPUT, TINY, 0.6
Buck Switching Regulator IC Positive Fixed 0.6V, 0.7V, 0.8V, 1V 1 Output 600mA 8-XFBGA, DSBGA
1.8-V TO 5.5-V INPUT, TINY, 0.6-
IC REG BUCK 0.6V 600MA 8DSBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS628601YCHRTR-ND | TPS628601YCHR | TPS628601YCHR | TPS628601YCHR | TPS628601YCHR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; 8-XFBGA, DSBGA | Other; 8-XFBGA, DSBGA | Other; 8-XFBGA, DSBGA | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 1 volts | 0.6000 to ? volts | 0.6000 volts | 0.6000 volts |