Win Source Part Number: 1212802-UC1526AL883B
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Push-Pull
Frequency - Switching: 1Hz ~ 600kHz
Control Features: Enable, Frequency Control, Reset, Soft Start
Number of Outputs: 2
Output Configuration: Positive and Negative
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: Yes
Package / Case: 20-CLCC
Supplier Device Package: 20-LCCC (8.89x8.89)
Temperature Range - Operating: -55°C ~ 125°C (TA)
Supply Voltage - Operating: 7V ~ 35V
Alternative Parts (Cross-Reference): UC1526AL/883B;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISUC1526AL883B,2
RoHS Status: RoHS non-compliant
Push-Pull Regulator Positive and Negative Output Step-Up/Step-Down DC-DC Controller IC 20-LCCC (8.89x8.89)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1212802-UC1526AL883B | UC1526AL883B |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Push-Pull | |
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |
| Package Type | Other; Bulk | Other; 20-CLCC |
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Reset, Soft Start | |
| fsw | 1.00E-3 to 600 kHz | 1.00E-3 to 600 kHz |