800-mA, 3-MHz High-Efficiency Step-Down Converter. 3.0V fixed Output voltage. 6-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1112445-TPS62698YFDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DSBGA
Purpose: Step-Down
Maximum Input Voltage: 4.8V
Nominal Output Voltage (Min/Fixed): 3V
Minimum Input Voltage: 2.3V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Buck Switching Regulator IC Positive Fixed 3V 1 Output 800mA 6-XFBGA, DSBGA
Switching Regulator, Voltage-mode, 0.8A, 3000kHz Switching Freq-Max
IC REG BUCK 3V 800MA 6DSBGA
IC REG BUCK 3V 800MA 6DSBGA
Buck Switching Regulator IC Positive Fixed 3V 1 Output 800mA 6-XFBGA, DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62698YFDR | 1112445-TPS62698YFDR | 296-40849-2-ND | TPS62698YFDR | TPS62698YFDR | TPS62698YFDR | TPS62698YFDR |
| Product Name | TPS62698 800-mA, 3-MHz High-Efficiency Step-Down Converter. 3.0V fixed Output voltage. | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62698YFDR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; DSBGA | Other; 6-DSBGA | Other; 6-XFBGA, DSBGA | Other; DSBGA6 | Other; 6-XFBGA, DSBGA | ||
| Special Features | Enable,Light Load Efficiency,Output Discharge | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 volts | 3 to ? volts |