Isolated Drive Transmitter 8-CDIP -55 to 125 Product overview: UC1724J from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UC1724J can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101973-UC1724J
Mounting: SMD (SMT)
Number of Pins: 8
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: CDIP
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-UC1724J | 1101973-UC1724J |
| Product Name | Isolated Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear + Switching - UC1724J |
| Package Type | Other; CDIP | DIP; Other; CDIP |