The TPS62737 is an ultra-low power buck converter optimized for 200 mA output current, with a resistor-programmabl
Programmable Output Voltage Ultra-Low Power Buck Converter with up to 200 mA Output Current 14-VQFN -20 to 85
Buck Switching Regulator IC Positive Programmable 1.3V 1 Output 200mA 14-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Programmable 1.3V 1 Output 200mA 14-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Programmable 1.3V 1 Output 200mA 14-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1112451-TPS62737RGYT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 14-VQFN (3.5x3.5)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.3V
Maximum Output Voltage: 5V
Minimum Input Voltage: 2V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC REG BUCK PROG 200MA 14VQFN
IC REG BUCK PROG 200MA 14VQFN
IC REG BUCK PROG 200MA 14VQFN
Buck Switching Regulator IC Positive Programmable 1.3V 1 Output 200mA 14-VFQFN Exposed Pad
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62737RGYT | 296-36478-2-ND | 1112451-TPS62737RGYT | TPS62737RGYT | TPS62737RGYT | TPS62737RGYT | TPS62737RGYT |
| Product Name | TPS62737 Programmable Output Voltage Ultra-Low Power Buck Converter with up to 200 mA Output Current | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62737RGYT | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Package Type | Other; VQFN | Other; 14-VFQFN Exposed Pad | Other; 14-VQFN (3.5x3.5) | Other; 14-VFQFN Exposed Pad | Other; 14-VFQFN Exposed Pad | ||
| Output Voltage | 1.3 to 5 volts | 1.3 to 5 volts | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 to 5 volts | |
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |
| VIN | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 volts | 5.5 volts | 2 to 5.5 volts |