Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS63811YFFR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1317655-TPS63811YFFR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 2.5A Output Type: Adjustable Function: Step-Up, Step-Down Topology: Buck-Boost Frequency - Switching: 1.6MHz, 2MHz, 2.6MHz Voltage - Output (Max): 5.2V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.2V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.8V Synchronous Rectifier: No Supplier Device Package: 15-DSBGA Temperature Range - Operating: -40°C ~ 85°C Case / Package: 15-UFBGA, DSBGA ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TPS63811YFFRCT,2 96-TPS63811YFFRTR,29 6-TPS63811YFFRDKR Base Product Number: TPS63811 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1317655-TPS63811YFFR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 2.5A Output Type: Adjustable Function: Step-Up, Step-Down Topology: Buck-Boost Frequency - Switching: 1.6MHz, 2MHz, 2.6MHz Voltage - Output (Max): 5.2V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.2V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.8V Synchronous Rectifier: No Supplier Device Package: 15-DSBGA Temperature Range - Operating: -40°C ~ 85°C Case / Package: 15-UFBGA, DSBGA ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TPS63811YFFRCT,2 96-TPS63811YFFRTR,29 6-TPS63811YFFRDKR Base Product Number: TPS63811 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1317655-TPS63811YFFR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1317655-TPS63811YFFR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1317655-TPS63811YFFR
Manufacturer: Texas Instruments Win Source Part Number: 1317655-TPS63811YFFR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 2.5A Output Type: Adjustable Function: Step-Up, Step-Down Topology: Buck-Boost Frequency - Switching: 1.6MHz, 2MHz, 2.6MHz Voltage - Output (Max): 5.2V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.2V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.8V Synchronous Rectifier: No Supplier Device Package: 15-DSBGA Temperature Range - Operating: -40°C ~ 85°C Case / Package: 15-UFBGA, DSBGA ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TPS63811YFFRCT,2 96-TPS63811YFFRTR,29 6-TPS63811YFFRDKR Base Product Number: TPS63811 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317655-TPS63811YFFR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 2.5A
Output Type: Adjustable
Function: Step-Up, Step-Down
Topology: Buck-Boost
Frequency - Switching: 1.6MHz, 2MHz, 2.6MHz
Voltage - Output (Max): 5.2V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.2V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.8V
Synchronous Rectifier: No
Supplier Device Package: 15-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 15-UFBGA, DSBGA
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS63811YFFRCT,296-TPS63811YFFRTR,296-TPS63811YFFRDKR
Base Product Number: TPS63811
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS63811YFFRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS63811YFFRDKR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS63811YFFRDKR-ND
Buck-Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 2.5A 15-UFBGA, DSBGA

Buck-Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 2.5A 15-UFBGA, DSBGA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS63811YFFRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS63811YFFRCT-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS63811YFFRCT-ND
Buck-Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 2.5A 15-UFBGA, DSBGA

Buck-Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 2.5A 15-UFBGA, DSBGA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS63811YFFRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS63811YFFRTR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS63811YFFRTR-ND
Buck-Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 2.5A 15-UFBGA, DSBGA

Buck-Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 2.5A 15-UFBGA, DSBGA

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS63811YFFR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS63811YFFR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS63811YFFR
2.5-A BUCK-BOOST CONVERTER WITH

2.5-A BUCK-BOOST CONVERTER WITH

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS63811YFFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS63811YFFR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS63811YFFR
IC REG BUCK-BST ADJ 15DSBGA

IC REG BUCK-BST ADJ 15DSBGA

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS63811YFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS63811YFFR
Voltage Regulators - DC DC Switching Regulators TPS63811YFFR
Buck-Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 2.5A 15-UFBGA, DSBGA

Buck-Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 2.5A 15-UFBGA, DSBGA

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1317655-TPS63811YFFR 296-TPS63811YFFRDKR-ND TPS63811YFFR TPS63811YFFR TPS63811YFFR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck-Boost Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; 15-UFBGA, DSBGA Other; 15-UFBGA, DSBGA Other; 15-UFBGA, DSBGA
Special Features Multiple Outputs; Synchronous Rectification
fsw 1600 to 2600 kHz 1600 to 2600 kHz 1600 to 2600 kHz 1600 to 2600 kHz
Unlock Full Specs
to access all available technical data