The TPS630251 is a high-efficiency, single-inductor buck-boost converter with a fixed 3.3 V output, designed for applications requiring input voltages above or below the output, such as cellular phones and tablets. It delivers up to 2 A continuous output current when the input voltage is 2.5 V or higher and operates with a typical switching frequency of 2.5 MHz. The device is packaged in a 20-pin DSBGA (YFF) measuring 1.766 mm × 2.086 mm and supports operating temperatures from -40 °C to 125 °C. It features automatic mode switching between buck and boost, Power Save Mode for high efficiency across load ranges, true shutdown, and integrated overload protections.
4A switch Single-Inductor Buck-Boost Converter in WCSP 20-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1112468-TPS630251YFF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck-Boost
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-DSBGA
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.9V
Minimum Input Voltage: 2.3V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Buck-Boost Switching Regulator IC Positive Fixed 2.9V 1 Output 3.5A (Switch) 20-UFBGA, DSBGA
Buck-Boost Switching Regulator IC Positive Fixed 2.9V 1 Output 3.5A (Switch) 20-UFBGA, DSBGA
IC REG BCK BST 2.9V 3.5A 20DSBGA
IC REG BCK-BST 2.9V 3.5A 20DSBGA
Buck-Boost Switching Regulator IC Positive Fixed 2.9V 1 Output 3.5A (Switch) 20-UFBGA, DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS630251YFFT | 1112468-TPS630251YFFT | 296-TPS630251YFFTTR-ND | TPS630251YFFT | TPS630251YFFT | TPS630251YFFT |
| Product Name | TPS630251 4A switch Single-Inductor Buck-Boost Converter in WCSP | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS630251YFFT | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck-Boost | Buck-Boost | |||
| Package Type | Other; DSBGA | Other; 20-DSBGA | Other; 20-UFBGA, DSBGA | Other; 20-UFBGA, DSBGA | ||
| Special Features | Enable,Light Load Efficiency,Load Disconnect | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 2.9 volts | 2.9 volts | 2.9 volts | 2.9 volts | 2.9 to ? volts | |
| VIN | 2.3 to 5.5 volts | 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts |