The TPS65252 is a dual synchronous buck converter with integrated FETs and a current-adjustable USB switch, designed for applications requiring wide input voltage operation from 4.5 V to 16 V. It features two converters capable of 3 A and 2 A continuous output current, with output voltages adjustable from 0.8 V to near input voltage minus 1 V. The device includes programmable switching frequency from 300 kHz to 2.2 MHz via an external resistor, external enable and soft-start pins for sequencing, and a supervisor circuit with a 256-ms reset timer. A dedicated USB switch provides up to 1 A of current with over-current and thermal protection. The part is packaged in a 28-pin QFN package measuring 5 mm × 5 mm and is rated for operation from -40°C to 85°C.
4.5V to 16V INPUT with 2 BUCK CONVERTER and 1x USB switch 28-VQFN -40 to 85
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 3A, 2A 28-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 3A, 2A 28-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 091714-TPS65252RHDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz to 2.2MHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 3A, 2A
Family Name: TPS65252
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-VQFN-EP (5x5)
Purpose: Step-Down
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 15V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): TPS65252RHDT;
Introduction Date: February 01, 2005
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Switching Regulator, Current-mode, 3A, 2200kHz Switching Freq-Max, PQCC28
Switching Voltage Regulators 4.5-16V Inp w/ 2 BUCK CONVERTER
IC REG BUCK ADJ 3A/2A DL 28VQFN
IC REG BUCK ADJ 3A/2A DL 28VQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 3A, 2A 28-VFQFN Exposed Pad
IC REG BUCK ADJ 3A/2A DL 28VQFN
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS65252RHDR | 296-TPS65252RHDRCT-ND | 091714-TPS65252RHDR | TPS65252RHDR | TPS65252RHDR | TPS65252RHDR | TPS65252RHDR | TPS65252RHDR | TPS65252RHDR |
| Product Name | TPS65252 4.5V to 16V INPUT with 2 BUCK CONVERTER and 1x USB switch | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65252RHDR | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; VQFN | Other; 28-VFQFN Exposed Pad | Other; 28-VQFN-EP (5x5) | Other; VQFN28 | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | |||
| Output Voltage | 0.8000 to 15 volts | 0.8000 to 15 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 15 volts | 0.8000 volts | |||
| IOUT | 3 amps | 2 to 3 amps | 3 to 2 amps | 3 to 2 amps | 3 to 2 amps | 3 to 2 amps | 3 to 2 amps | ||
| VIN | 4.5 to 16 volts | 4.5 to 16 volts | 16 volts | 16 volts | 4.5 to 16 volts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |