Manufacturer: Texas Instruments
Win Source Part Number: 798274-TPS84A20RVQR
Series: Eco-Mode
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 42-BQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 1.2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 10A
Family Name: TPS84A20
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 42-BQFN (10x10)
Output Voltage MAX: 5.5V
Input Voltage MIN: 2.95V
Voltage Input MAX: 17V
Alternative Parts (Cross-Reference): ZY7007L-T1G|ZY7010L-
Introduction Date: May 17, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 42-BQFN Module
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 42-BQFN Module
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 42-BQFN Module
IC REG BUCK ADJ 10A 42BQFN
IC REG BUCK ADJ 10A 42B3QFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 42-BQFN Module
IC REG BUCK ADJ 10A 42BQFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 798274-TPS84A20RVQR | 296-TPS84A20RVQRCT-ND | TPS84A20RVQR | TPS84A20RVQR | TPS84A20RVQR | TPS84A20RVQR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS84A20RVQR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 42-BQFN Exposed Pad | Other; 42-BQFN Module | Other; 42-BQFN Module | Other; 42-BQFN Module | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.6000 volts | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 to 5.5 volts | 0.6000 volts |