Buck Switching Regulator IC Positive Programmable 1.3V 1 Output 400mA 8-XFBGA, DSBGA
Buck Switching Regulator IC Positive Programmable 1.3V 1 Output 400mA 8-XFBGA, DSBGA
Buck Switching Regulator IC Positive Programmable 1.3V 1 Output 400mA 8-XFBGA, DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1112453-TPS627431YFP
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Buck
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 400mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-DSBGA
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.3V
Maximum Output Voltage: 3.1V
Minimum Input Voltage: 2.15V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 250
IC REG BUCK PROG 1.3V 8DSBGA
Buck Switching Regulator IC Positive Programmable 1.3V 1 Output 400mA 8-XFBGA, DSBGA
IC REG BUCK PROG 400MA 8DSBGA
Switching Voltage Regulators 2V-5.5V input, ultra-low-power 300mA to 400mA step-down buck DCDC converter with 360nA Iq 8-DSBGA -40 to 85
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS627431YFPTCT-ND | 1112453-TPS627431YFPT | TPS627431YFPT | TPS627431YFPT | TPS627431YFPT | TPS627431YFPT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS627431YFPT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Programmable | Fixed; Programmable | |||
| Package Type | Other; 8-XFBGA, DSBGA | Other; 8-DSBGA | Other; 8-XFBGA, DSBGA | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1.3 to 3.1 volts | 1.3 volts | 1.3 volts | 1.3 to 3.1 volts |