Texas Instruments TPS65263-Q1 4.0V-18V Vin, 3A/2A/2A Triple Synchronous Buck Converter with I2C Controlled Dynamic Voltage Scaling TPS65263QRHBRQ1

Description
4.0V-18V Vin, 3A/2A/2A Triple Synchronous Buck Converter with I2C Controlled Dynamic Voltage Scaling 32-VQFN -40 to 125
Request a Quote Datasheet
Description
4.0V-18V Vin, 3A/2A/2A Triple Synchronous Buck Converter with I2C Controlled Dynamic Voltage Scaling 32-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS65263-Q1 4.0V-18V Vin, 3A/2A/2A Triple Synchronous Buck Converter with I2C Controlled Dynamic Voltage Scaling - TPS65263QRHBRQ1 - Texas Instruments
Dallas, TX, United States
TPS65263-Q1 4.0V-18V Vin, 3A/2A/2A Triple Synchronous Buck Converter with I2C Controlled Dynamic Voltage Scaling
TPS65263QRHBRQ1
TPS65263-Q1 4.0V-18V Vin, 3A/2A/2A Triple Synchronous Buck Converter with I2C Controlled Dynamic Voltage Scaling TPS65263QRHBRQ1
4.0V-18V Vin, 3A/2A/2A Triple Synchronous Buck Converter with I2C Controlled Dynamic Voltage Scaling 32-VQFN -40 to 125

4.0V-18V Vin, 3A/2A/2A Triple Synchronous Buck Converter with I2C Controlled Dynamic Voltage Scaling 32-VQFN -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65263QRHBRQ1 - 1273039-TPS65263QRHBRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65263QRHBRQ1
1273039-TPS65263QRHBRQ1
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65263QRHBRQ1 1273039-TPS65263QRHBRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1273039-TPS65263QRHB RQ1 Packaging: Reel Mounting Style: SMD Output Type: Programmable Function: Step-Down Topology: Buck Number of Outputs: 3 Synchronous Rectifier: Yes Output Current: 3A, 2A, 2A Categories: Integrated Circuits Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 6.3V Manufacturer Homepage: www.ti.com Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 0.68V Switching Frequency: 200kHz ~ 2.3MHz Voltage - Input (Minimum): 4V Voltage - Input (Maximum): 18V

Manufacturer: Texas Instruments
Win Source Part Number: 1273039-TPS65263QRHBRQ1
Packaging: Reel
Mounting Style: SMD
Output Type: Programmable
Function: Step-Down
Topology: Buck
Number of Outputs: 3
Synchronous Rectifier: Yes
Output Current: 3A, 2A, 2A
Categories: Integrated Circuits
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 6.3V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 0.68V
Switching Frequency: 200kHz ~ 2.3MHz
Voltage - Input (Minimum): 4V
Voltage - Input (Maximum): 18V

Buy Now
 - TPS65263QRHBRQ1 - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Current-mode, 3A, 2300kHz Switching Freq-Max, PQCC32

Switching Regulator, Current-mode, 3A, 2300kHz Switching Freq-Max, PQCC32

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-40886-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-40886-6-ND
Voltage Regulators - DC DC Switching Regulators 296-40886-6-ND
Buck Switching Regulator IC Positive Programmable 0.68V 3 Output 3A, 2A, 2A 32-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Programmable 0.68V 3 Output 3A, 2A, 2A 32-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-40886-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-40886-1-ND
Voltage Regulators - DC DC Switching Regulators 296-40886-1-ND
Buck Switching Regulator IC Positive Programmable 0.68V 3 Output 3A, 2A, 2A 32-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Programmable 0.68V 3 Output 3A, 2A, 2A 32-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-40886-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-40886-2-ND
Voltage Regulators - DC DC Switching Regulators 296-40886-2-ND
Buck Switching Regulator IC Positive Programmable 0.68V 3 Output 3A, 2A, 2A 32-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Programmable 0.68V 3 Output 3A, 2A, 2A 32-VFQFN Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS65263QRHBRQ1
Switching Voltage Regulators TPS65263QRHBRQ1
Switching Voltage Regulators 4.0V-18V Vin3A/2A/2A TripleSynBuckConvert

Switching Voltage Regulators 4.0V-18V Vin3A/2A/2A TripleSynBuckConvert

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS65263QRHBRQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS65263QRHBRQ1
Voltage Regulators - DC DC Switching Regulators TPS65263QRHBRQ1
IC REG BUCK PROG TRPL 32VQFN

IC REG BUCK PROG TRPL 32VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS65263QRHBRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS65263QRHBRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS65263QRHBRQ1
IC REG BUCK PROG TRPL 32VQFN

IC REG BUCK PROG TRPL 32VQFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS65263QRHBRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS65263QRHBRQ1
Voltage Regulators - DC DC Switching Regulators TPS65263QRHBRQ1
Buck Switching Regulator IC Positive Programmable 0.68V 3 Output 3A, 2A, 2A 32-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Programmable 0.68V 3 Output 3A, 2A, 2A 32-VFQFN Exposed Pad

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS65263QRHBRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS65263QRHBRQ1
PMIC - Voltage Regulators - DC DC Switching Regulators TPS65263QRHBRQ1
IC REG BUCK PROG TRPL 32VQFN

IC REG BUCK PROG TRPL 32VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS65263QRHBRQ1 1273039-TPS65263QRHBRQ1 TPS65263QRHBRQ1 296-40886-6-ND TPS65263QRHBRQ1 TPS65263QRHBRQ1 TPS65263QRHBRQ1 TPS65263QRHBRQ1 TPS65263QRHBRQ1
Product Name TPS65263-Q1 4.0V-18V Vin, 3A/2A/2A Triple Synchronous Buck Converter with I2C Controlled Dynamic Voltage Scaling PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65263QRHBRQ1 Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type Other; VQFN Other; 32-VFQFN Exposed Pad Other; VQFN32 Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Configuration / Function Buck Buck Buck
Output Voltage Type Programmable Adjustable / Variable Adjustable / Variable Fixed; Programmable
Special Features Multiple Outputs; Synchronous Rectification Multiple Outputs; Synchronous Rectification Multiple Outputs
Unlock Full Specs
to access all available technical data