The TPS65279VDAPR is a dual synchronous step-down converter with a 4.5-V to 18-V input voltage range, capable of delivering up to 5 A continuous output current from each buck converter. It features an I2C-controlled 7-bit VID for programmable output voltages from 0.68 V to 1.95 V in 10-mV steps, adjustable switching frequency from 200 kHz to 1.6 MHz via an external resistor, and 180° out-of-phase operation to reduce input ripple. The device is housed in a 32-pin thermally enhanced HTSSOP (DAP) package with an operating temperature range of -40°C to 125°C.
4.5-V to 18-V Input, Dual 5-A Synchronous Step-Down Converter with I2C Controller 32-HTSSOP -40 to 125
Win Source Part Number: 1101043-TPS65279VDAP
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output: 5A
Output Type: Adjustable (Programmable)
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 1.6MHz
Voltage - Output (Max): 1.95V
Number of Outputs: 2
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.68V
Synchronous Rectifier: Yes
Package / Case: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package: 32-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): MAX5073ATI+; TPS65273VDAPR; TPS563900DAPR; TPS65276VDAPR;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-40892-1-ND,2156
Base Product Number: TPS65279
"Buck Switching Regulator IC Positive Adjustable (Programmable) 0.68V 2 Output 5A 32-TSSOP (0.240"", 6.10mm Width) Exposed Pad"
IC REG BUCK ADJ 5A DL 32HTSSOP
IC REG BUCK ADJ/PROG DL 32HTSSOP
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.68V 2 Output 5A 32-PowerTSSOP (0.240", 6.10mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS65279VDAPR | 1101043-TPS65279VDAPR | 296-40892-2-ND | TPS65279VDAPR | TPS65279VDAPR | TPS65279VDAPR |
| Product Name | TPS65279V 4.5-V to 18-V Input, Dual 5-A Synchronous Step-Down Converter with I2C Controller | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; HTSSOP,VQFN | SSOP; Other; Tape & Reel | Other; "32-PowerTSSOP (0.240"", 6.10mm Width)" | SSOP | SSOP; Other; 32-PowerTSSOP (0.240\", 6.10mm Width) | |
| Output Voltage | 0.6000 to 15 volts | 0.6800 to 1.95 volts | 0.6800 volts | 0.6800 to 1.95 volts | ||
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | |
| VIN | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts |