Manufacturer: Texas Instruments
Win Source Part Number: 1317649-TPS6286900CR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 6A
Output Type: Programmable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.4MHz
Voltage - Output (Max): 0.84V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.4V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.2V
Synchronous Rectifier: Yes
Supplier Device Package: 9-VQFN-HR (1.5x2.5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 9-VFQFN
ECCN: EAR99
Fake Threat In the Open Market: 74
HTSUS: 8542.39.0001
Other Part Number: 296-TPS6286900CRQYRT
RoHS Status: ROHS3 Compliant
Buck Switching Regulator IC Positive Programmable 0.2V 1 Output 6A 9-VFQFN
Buck Switching Regulator IC Positive Programmable 0.2V 1 Output 6A 9-VFQFN
IC REG BUCK PROG 0.2V 6A 9VQFN
IC POWER
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1317649-TPS6286900CRQYR | 296-TPS6286900CRQYRTR-ND | TPS6286900CRQYR | TPS6286900CRQYR | TPS6286900CRQYR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Programmable | Adjustable / Variable | Fixed; Programmable | ||
| Package Type | Other; 9-VFQFN | Other; 9-PowerVFQFN | Other; 9-VFQFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| fsw | 2400 kHz | 2400 kHz | 2400 kHz | 2400 kHz | 2400 kHz |