Boost, Buck-Boost Switching Regulator IC Positive and Negative (Dual Rail) Adjustable 3.2V, -2V 2 Output 1.8A (Switch) 24-VFQFN Exposed Pad
Boost, Buck-Boost Switching Regulator IC Positive and Negative (Dual Rail) Adjustable 3.2V, -2V 2 Output 1.8A (Switch) 24-VFQFN Exposed Pad
Boost, Buck-Boost Switching Regulator IC Positive and Negative (Dual Rail) Adjustable 3.2V, -2V 2 Output 1.8A (Switch) 24-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 055758-TPS65131RGET
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Buck-Boost
Frequency - Switching: 1.38MHz
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 1.8A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.2V, -2V
Maximum Output Voltage: 15V, -15V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Split-Rail DC/DC Converter, Dual Output, 2A, 5.5V In, VQFN Product overview: TPS65131RGET from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2A, 5.5V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 2A, 5.5V, VQFN, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS65131RGET can be used for catalog matching and distributor lookup.
IC REG BUCK BST ADJ DL 24VQFN
IC REG BUCK BST ADJ DL 24VQFN
Boost, Buck-Boost Switching Regulator IC Positive and Negative (Dual Rail) Adjustable 3.2V, -2V 2 Output 1.8A (Switch) 24-VFQFN Exposed Pad
IC REG BUCK BST ADJ DL 24VQFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-17349-6-ND | 055758-TPS65131RGET | 739-TPS65131RGET | TPS65131RGET | TPS65131RGET | TPS65131RGET | TPS65131RGET |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65131RGET | Dual 2A 5.5V VQFN Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost; Buck-Boost | Boost, Buck-Boost | Buck; Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 24-VFQFN Exposed Pad | Other; 24-VQFN (4x4) | Other; VQFN EP | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | ||
| Special Features | Multiple Outputs | Multiple Outputs; Synchronous Rectification | Multiple Outputs | ||||
| Output Voltage | -15 to 15 volts | 3.2 to 2 volts | 15 volts | 3.2 volts | 3.2 to 15 volts | 3.2 volts |