High Efficiency 1.5A Single Inductor Buck-Boost Converter 20-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 798088-TPS630241YFFT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-UFBGA, DSBGA
Mounting: SMD
Output Type: Fixed
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 2.12A (Switch)
Family Name: TPS63024
Output Voltage: 2.9V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-DSBGA
Input Voltage MIN: 2.3V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): RP602K330G-TR; STBB2J29-R; MAX77813EWP+T; MAX77813EWP33+T;
Introduction Date: November 20, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Buck-Boost Switching Regulator IC Positive Fixed 2.9V 1 Output 2.12A (Switch) 20-UFBGA, DSBGA
Buck-Boost Switching Regulator IC Positive Fixed 2.9V 1 Output 2.12A (Switch) 20-UFBGA, DSBGA
Buck-Boost Switching Regulator IC Positive Fixed 2.9V 1 Output 2.12A (Switch) 20-UFBGA, DSBGA
Switching Voltage Regulators High Efficiency 1.5A Sing InductBuckBoost
Buck-Boost Switching Regulator IC Positive Fixed 2.9V 1 Output 2.12A (Switch) 20-UFBGA, DSBGA
IC REG BCK BST 2.9V 20DSBGA
IC REG BCK BST 2.9V 20DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS630241YFFT | 798088-TPS630241YFFT | 296-40853-6-ND | TPS630241YFFT | TPS630241YFFT | TPS630241YFFT | TPS630241YFFT |
| Product Name | TPS630241 High Efficiency 1.5A Single Inductor Buck-Boost Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS630241YFFT | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck; Boost; Buck-Boost | Buck-Boost | ||||
| Package Type | Other; DSBGA | Other; 20-UFBGA, DSBGA | Other; 20-UFBGA, DSBGA | Other; 20-UFBGA, DSBGA | |||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Load Disconnect,Output Discharge,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 2.9 volts | 2.9 volts | 2.9 volts | 2.9 to ? volts | 2.9 volts | ||
| VIN | 2.3 to 5.5 volts | 2.3 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts |