Manufacturer: Texas Instruments
Win Source Part Number: 1112534-TPS65130RGET
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Buck-Boost
Frequency - Switching: 1.38MHz
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 700mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.2V, -2V
Maximum Output Voltage: 15V, -15V
Minimum Input Voltage: 2.7V
Alternative Parts (Cross-Reference): TPS65130RGERG4; TPS65130RGER; MAX8614ETD+;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Boost, Buck-Boost Switching Regulator IC Positive and Negative (Dual Rail) Adjustable 3.2V, -2V 2 Output 700mA (Switch) 24-VFQFN Exposed Pad
Split-Rail Converter with Dual, Positive and Negative Outputs (300mA typ) 24-VQFN -40 to 85 Product overview: TPS65130RGETG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 300mA, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 300mA, VQFN, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS65130RGETG4 can be used for catalog matching and distributor lookup.
IC REG BUCK BST ADJ DL 24VQFN
IC REG BUCK BST ADJ DL 24VQFN
Boost, Buck-Boost Switching Regulator IC Positive and Negative (Dual Rail) Adjustable 3.2V, -2V 2 Output 700mA (Switch) 24-VFQFN Exposed Pad
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1112534-TPS65130RGETG4 | TPS65130RGETG4-ND | 739-TPS65130RGETG4 | TPS65130RGETG4 | TPS65130RGETG4 | TPS65130RGETG4 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65130RGETG4 | Voltage Regulators - DC DC Switching Regulators | Dual 300mA VQFN Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost, Buck-Boost | Boost; Buck-Boost | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 24-VQFN (4x4) | Other; 24-VFQFN Exposed Pad | Other; VQFN | Other; 24-VFQFN Exposed Pad | ||
| Life Cycle Stage | Maturity; Active | Removed | Discontinued at Digi-Key | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs |