Texas Instruments Datasheets for IC Switching Voltage Regulators
IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| 0.3V Input Voltage Boost Converter with 1.3A Switches and 'Down Mode' in 3x3 QFN 10-VSON -40 to 85 | |
| 0.3V Input Voltage Boost Converter with 1.3A Switches and 'Down Mode' in a 3x3 QFN 10-VSON -40 to 85 | |
| 0.3V Input Voltage Boost Converter with 1.3A Switches and 'Down Mode' in a 3x3 QFN 10-WSON -40 to 85 | |
| 0.3V Input, 3.3V Output Voltage Boost Converter with 1.3A Switches and 'Down Mode' in a 3x3 QFN 10-VSON -40 to 85 | |
| 0.9Vin, 3.3Vout Boost Converter with Bypass Switch - 5nA Shutdown Current 5-SOT-23 -40 to 85 | |
| 0.9Vin, 3.3Vout Boost Converter with Bypass Switch - 5nA Shutdown Current, SOT-23 5-SOT-23 -40 to 85 | |
| 1.0-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85 | |
| 1.2-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85 | |
| 1.2A High Efficient Step Down Converter in 2x2mm SON Package 8-WSON -40 to 85 | |
| 1.2A High Efficient Step Down Converter in 2x2mm SON Package, with Adjustable Vout 8-WSON -40 to 85 | |
| 1.2A High Efficient Step Down Converter in 2x2mm SON Package. 3.3 Vout (Min) 8-WSON -40 to 85 | |
| 1.2A Switch, High Voltage Boost Converter in 2x2mm QFN Package 6-SON -40 to 85 | |
| 1.2A Wide Range Efficient Step Down Converter with Snooze Mode. 1.8 Vout (Min) 8-WSON -40 to 85 | |
| 1.5-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-MSOP-PowerPAD -40 to 85 | |
| 1.5-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-VSON -40 to 85 | |
| 1.5-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85 | |
| 1.5-V Output, 800-mA, 10V Vin, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85 | |
| 1.6-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-MSOP-PowerPAD -40 to 85 | |
| 1.6-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-VSON -40 to 85 | |
| 1.8-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-MSOP-PowerPAD -40 to 85 | |
| 1.8-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-VSON -40 to 85 | |
| 1.8-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85 | |
| 1.8-V Output, 800-mA, 10V Vin, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85 | |
| 1.9-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85 | |
| 18.5V PFM/PWM High Efficiency Step-Up DC-DC Converter with 2.0 A Switch 10-VSON -40 to 85 | |
| 18.5V, 2A, 650kHz / 1.2MHz Step-Up DC-DC Converter w/ Forced PWM Mode 8-TSSOP -40 to 85 | |
| 18.5V, 2A, 650kHz / 1.2MHz Step-Up DC-DC Converter w/ Forced PWM Mode 8-VSSOP -40 to 85 | |
| 18.5V, 2A, 650kHz, 1.2MHz Step-Up DC-DC Converter with Forced PWM Mode (extended temp range) 8-TSSOP -40 to 105 | |
| 18.5V, 2A, 650kHz, 1.2MHz Step-Up DC-DC Converter with Forced PWM Mode (extended temp range) 8-VSSOP -40 to 105 | |
| 18.5V, 3.2A, 650kHz / 1.2MHz Step-Up DC-DC Converter with Forced PWM Mode 10-VSON -40 to 85 | |
| 18.5V, 3.2A, 650kHz / 1.2MHz Step-Up DC-DC Converter with Forced PWM Mode 10-WSON -40 to 85 | |
| 2.5-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85 | |
| 28-V, 250-mA Switch Boost Converter in SOT-23 for LCD and White LED Applications 5-SOT-23 -40 to 85 | |
| 28-V, 250-mA Switch Boost Converter in SOT-23 for LCD and White LED Applications 6-SON -40 to 85 | |
| 28-V, 400-mA Switch Boost Converter in SOT-23 for LCD and White LED Applications 5-SOT -40 to 85 | |
| 28-V, 400-mA Switch Boost Converter in SOT-23 for LCD and White LED Applications 5-SOT-23 -40 to 85 | |
| 28-V, 400-mA Switch Boost Converter in SOT-23 for LCD and White LED Applications 6-SON -40 to 85 | |
| 28-V, 85% Efficient Boost Converter in QFN-8, Digitally Adjustable 8-SON -40 to 85 | |
| 2A Switch, 96% Efficient Boost Converter 16-QFN -40 to 85 | |
| 3-A High Voltage Boost Converter with Soft-start and Programmable Switching Frequency 14-HTSSOP -40 to 85 | |
| 3-A High-Voltage Automotive Boost Converter with Programmable Switching Frequency 14-HTSSOP -40 to 125 | |
| 3-A Step-Down Converter with DCS-Control and Hiccup Short Circuit Protection in 2x2 HotRod Package 7-VSON -40 to 85 | |
| 3-A Step-Down Converter with DCS-Control and Hiccup Short Circuit Protection in 2x2 QFN Package 7-VSON -40 to 85 | |
| 3.3-V 95% Efficient Boost Converter with 1.5-V 200-mA LDO for 1-Cell LiIon or Dual-Cell Applications 16-TSSOP -40 to 85 | |
| 3.3-V Output, 1-A, 96% Efficient Boost Converter w/20uA Iq in TSSOP-16 16-HTSSOP -40 to 85 | |
| 3.3-V Output, 1-A, 96% Efficient Boost Converter w/20uA Iq in TSSOP-16 16-QFN -40 to 85 | |
| 3.3-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10, QFN-10 10-MSOP-PowerPAD -40 to 85 | |
| 3.3-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10, QFN-10 10-VSON -40 to 85 | |
| 3.3-V Output, 500-mA, 96% Efficient Boost Converter, 20uA, QFN-16 16-QFN -40 to 85 | |
| 3.3-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85 | |
| 3.3-V Output, 600-mA, 95% Efficient Step-Down Converter, 18uA, MSOP/QFN-10 10-MSOP-PowerPAD -40 to 85 | |
| 3.3-V Output, 600-mA, 95% Efficient Step-Down Converter, 18uA, MSOP/QFN-10 10-VSON -40 to 85 | |
| 3.3-V Output, 800-mA, 10V Vin, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85 | |
| 3.3V, 90% Efficient SEPIC Converter with 3.3V, 200-mA LDO for 1-Cell LiIon or Dual-Cell Applications 16-TSSOP -40 to 85 | |
| 3.5-MHz high Efficiency Step-Up Converter In Chip Scale Package. 4.5V output voltage 9-DSBGA -40 to 85 | |
| 3.5-MHz high Efficiency Step-Up converter In Chip Scale Packaging. 5.1V output voltage 9-DSBGA -40 to 85 | |
| 3.5-MHz High Efficiency Step-Up Converter In Chip Scale Packaging. 5V Output Voltage 9-DSBGA -40 to 85 | |
| 3.5MHz, 1.5A Current Limit, 92% Efficient Boost Converter for Battery Backup Charging 8-WSON -40 to 85 | |
| 3.5MHz, 1.5A, 92% Efficient Boost Converter with Adjustable Input Current Limit 8-WSON -40 to 85 | |
| 3.5MHz, 1.5A, 92% Efficient Boost Converter with Adjustable Input Current Limit 8-WSON | |
| 3.6-V 95% Efficient Boost Converter with 3.3-V 200-mA LDO for 1-Cell LiIon or Dual-Cell Applications 16-TSSOP -40 to 85 | |
| 3A, 6V input, up to 97% efficiency, Synchronous Step Down Converter with DCS? Control 16-QFN -40 to 85 | |
| 3A,2.5V to 6V input, up to 97% efficiency, Synchronous Step Down Converter with DCS? Control 16-QFN -40 to 85 | |
| 3MHz, 1.6A Step-Down Converter in 2x2 SON Package 8-WSON -40 to 85 | |
| 3MHz, 1.6A Step-Down Converter in 2x2mm SON Package, Vout=1.8V 8-WSON -40 to 85 | |
| 3MHz, 1.6A Step-Down Converter in 2x2mm SON Package, Vout=3.3V 8-WSON -40 to 85 | |
| 3MHz, 2A Automotive Step-Down Converter in 2x2 SON Package 8-WSON -40 to 125 | |
| 3MHz, 2A Step-Down Converter in 2x2 SON Package 8-WSON -40 to 85 | |
| 4A High Efficiency Step Down Converter with DCS Control 16-QFN -40 to 85 | |
| 5-V Output, 1-A, 96% Efficient Boost Converter w/20uA Iq in TSSOP-16 16-HTSSOP -40 to 85 | |
| 5-V Output, 1-A, 96% Efficient Boost Converter w/20uA Iq in TSSOP-16 16-QFN -40 to 85 | |
| 5-V Output, 500-mA, 96% Efficient Boost Converter, 20uA, QFN-16 16-QFN -40 to 85 | |
| 5V, 400mA, 4MHz Step-Up DC/DC Converter 6-DSBGA -40 to 85 | |
| 5V, 400mA, 4MHz Step-Up DC/DC Converter 6-SON | |
| 5V, 500mA, 4MHz Step-Up DC/DC Converter 6-DSBGA -40 to 85 | |
| Adjustable, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-MSOP-PowerPAD -40 to 85 | |
| Adjustable, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-VSON -40 to 85 | |
| Adjustable, 1.8-A Switch, 96% Efficient Boost Converter with Down-Mode, QFN-10 10-VSON -40 to 85 | |
| Adjustable, 4-A Switch, 96% Efficient Boost Converter w/20?A Iq in TSSOP-16 16-HTSSOP -40 to 85 | |
| Adjustable, 4-A Switch, 96% Efficient Boost Converter w/20?A Iq in TSSOP-16 16-QFN -40 to 85 | |
| Adjustable, 600-mA Switch, 90% Efficient PFM/PWM Boost Converter in ThinSOT-23 6-SOT -40 to 85 | |
| Adjustable, 600-mA Switch, 90% Efficient PWM Boost Converter in ThinSOT-23 6-SOT -40 to 85 | |
| Adjustable, 600-mA, 95% Efficient Step-Down Converter 10-VSSOP -40 to 85 | |
| Adjustable, 600-mA, 95% Efficient Step-Down Converter, 18uA, Active-Low Mode in QFN-10 10-MSOP-PowerPAD -40 to 85 | |
| Adjustable, 600-mA, 95% Efficient Step-Down Converter, 18uA, Active-Low Mode in QFN-10 10-VSON -40 to 85 | |
| Adjustable, 600-mA, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-MSOP-PowerPAD -40 to 85 | |
| Adjustable, 600-mA, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-VSON -40 to 85 | |
| Adjustable, 800-mA, 10V Vin, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85 | |
| Adjustable, 800-mA, 10V Vin, Enhanced LBI, Step-Down Converter in MSOP-10 10-VSSOP -40 to 85 | |
| Adjustable, 800mA Switch, 96% Efficient Boost Converter w/LDO Down-Mode, QFN-10 10-VSON -40 to 85 | |
| Adjustable, 90% Efficient SEPIC Converter with 200-mA LDO for 1-Cell LiIon or Dual-Cell Applications 16-QFN -40 to 85 | |
| Adjustable, 90% Efficient SEPIC Converter with 200-mA LDO for 1-Cell LiIon or Dual-Cell Applications 16-TSSOP -40 to 85 | |
| Adjustable, 95% Efficient Boost Converter with 200-mA LDO for 1-Cell LiIon or Dual-Cell Applications 16-QFN -40 to 85 | |
| Adjustable, 95% Efficient Boost Converter with 200-mA LDO for 1-Cell LiIon or Dual-Cell Applications 16-TSSOP -40 to 85 | |
| Automotive Catalog 1.2A Switch, High Voltage Boost Converter in 2x2mm QFN Package 6-SON -40 to 125 | |
| Automotive Catalog 18.5V, 2A, 650kHz / 1.2MHz Step-Up DC-DC Converter w/ Forced PWM Mode 8-VSSOP -40 to 105 | |
| Automotive Catalog 18.5V, 3.2A, 650kHz / 1.2MHz Step-Up DC-DC Converter with Forced PWM Mode 10-VSON -40 to 125 | |
| Automotive Catalog 5V, 400mA, 4MHz Step-Up DC/DC Converter 6-SON -40 to 85 | |
| Automotive Catalog Adjustable, 1.8-A Switch, 96% Efficient Boost Converter with Down-Mode, QFN-10 10-VSON -40 to 125 | |
| Automotive Catalog Adjustable, 600-mA, 95% Efficient Step-Down Converter 10-VSSOP -40 to 125 | |
| Automotive Catalog High-Efficiency Step-Down Low Power DC-DC Converter 10-VSSOP -40 to 125 | |
| Automotive Cattalog Adjustable, 600-mA Switch, 90% Efficient PWM Boost Converter in ThinSOT-23 6-SOT -40 to 125 | |
| Automotive: 3A, 2.5 to 6V input, up to 97% efficiency, 3x3 QFN, Step-Down Converter 16-QFN -40 to 125 | |
| Battery front-end DC/DC converter, Synchronous Boost-bypass. 1S Li-Ion,Ni-Rich,Si-An ode 16-DSBGA -40 to 85 | |
|
TPS61100 Dual Output Converter (Boost DC/DC + LDO) for Single/Dual-Cell Applications -- TPS61100PWG4
|
Dual Output Converter (Boost DC/DC + LDO) for Single/Dual-Cell Applications 20-TSSOP -40 to 85 |
| Dual Output Converter (Boost DC/DC + LDO) for Single/Dual-Cell Applications 24-VQFN -40 to 85 | |
| Enhanced Product Low Input Voltage, 0.7V, Boost Converter with 5.5?A Quiescent Current 6-SC70 -55 to 125 | |
| High Efficiency Synchronous Boost Converter With 5-A Switch 10-VSON -40 to 85 | |
| High Efficiency Synchronous Boost Converter With 5-A Switch 10-WSON -40 to 85 | |
| High Efficiency Synchronous Step Up Concverter With 5A Switch 10-VSON -40 to 85 | |
| High Temperature High-Efficiency Step-Down Low Power DC-DC Converter 0-XCEPT -55 to 210 | |
| High Temperature High-Efficiency Step-Down Low Power DC-DC Converter 10-CFP -55 to 210 | |
| Low Input Voltage, 0.7V Boost Converter with 5.5?A Quiescent Current 6-SC70 -40 to 85 | |
| Low Input, 20V/1.1A Step-Up DC/DC Converter with Integrated Power Diode and Input/Output Isolation 10-SON -40 to 85 | |
| Low Iq Boost Converter with Bypass Operation 6-SON -40 to 85 | |
| Multimode 300kHz Synchronous Buck Converter with Adjustable Output 8-SOIC -40 to 85 | |
| Multimode 600kHz Synchronous Buck Converter with Adjustable Output 8-SOIC -40 to 85 | |
| Tiny Boost Converter with Input Current Limit and Bypas. 4.5 V Output Voltage 9-DSBGA -40 to 85 | |
| Tiny Low Input Voltage Boost Converter 6-SC70 -40 to 85 | |
| Tiny Low Input Voltage Boost Converter with 3.3 Output Voltage 6-SON -40 to 85 | |
| Tiny Low Input Voltage Boost Converter with Adjustable Output Voltage 6-SON -40 to 85 | |
| TPS6128xA Low Voltage Front-end Power Management IC 16-DSBGA -40 to 85 |
| << Prev | Next >> |