Manufacturer: Texas Instruments
Win Source Part Number: 1112587-TPS65266-1RH
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Buck
Frequency - Switching: 250kHz to 2.4MHz
Number of Outputs: 3
Synchronous Rectifier: Yes
Output Current: 3A, 2A, 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 32-VQFN (5x5)
Purpose: Step-Down
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 2.7V
Maximum Output Voltage: 6V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Programmable 2.7V 3 Output 3A, 2A, 2A 32-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Programmable 2.7V 3 Output 3A, 2A, 2A 32-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Programmable 2.7V 3 Output 3A, 2A, 2A 32-VFQFN Exposed Pad
Switching Voltage Regulators 2.7V to 6.5V Input, 3A/2A/2A Triple Buck Converter 32-VQFN -40 to 85
IC REG BUCK PROG TRPL 32VQFN
Buck Switching Regulator IC Positive Programmable 2.7V 3 Output 3A, 2A, 2A 32-VFQFN Exposed Pad
IC REG BUCK PROG TRPL 32VQFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1112587-TPS65266-1RHBT | 296-45114-2-ND | TPS65266-1RHBT | TPS65266-1RHBT | TPS65266-1RHBT | TPS65266-1RHBT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65266-1RHBT | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Programmable | Adjustable / Variable | Fixed; Programmable | |||
| Package Type | Other; 32-VQFN (5x5) | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | |||
| Life Cycle Stage | Maturity; Active | Active | Active | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification |