Texas Instruments TPS6735 Fixed Negative 5-V 200-MA Inverting DC/DC Converter TPS6735IPE4

Description
Fixed Negative 5-V 200-MA Inverting DC/DC Converter 8-PDIP -40 to 85
Request a Quote Datasheet
Description
Fixed Negative 5-V 200-MA Inverting DC/DC Converter 8-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS6735 Fixed Negative 5-V 200-MA Inverting DC/DC Converter - TPS6735IPE4 - Texas Instruments
Dallas, TX, United States
TPS6735 Fixed Negative 5-V 200-MA Inverting DC/DC Converter
TPS6735IPE4
TPS6735 Fixed Negative 5-V 200-MA Inverting DC/DC Converter TPS6735IPE4
Fixed Negative 5-V 200-MA Inverting DC/DC Converter 8-PDIP -40 to 85

Fixed Negative 5-V 200-MA Inverting DC/DC Converter 8-PDIP -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS6735IPE4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS6735IPE4-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS6735IPE4-ND
IC REG BUCK -5V 200MA 8PDIP

IC REG BUCK -5V 200MA 8PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS6735IPE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS6735IPE4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS6735IPE4
IC REG BUCK -5V 200MA 8DIP

IC REG BUCK -5V 200MA 8DIP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS6735IPE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS6735IPE4
Voltage Regulators - DC DC Switching Regulators TPS6735IPE4
Buck Switching Regulator IC Negative Fixed -5V 1 Output 200mA 8-DIP (0.300", 7.62mm)

Buck Switching Regulator IC Negative Fixed -5V 1 Output 200mA 8-DIP (0.300", 7.62mm)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS6735IPE4 296-TPS6735IPE4-ND TPS6735IPE4 TPS6735IPE4
Product Name TPS6735 Fixed Negative 5-V 200-MA Inverting DC/DC Converter Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck-Boost Buck
Package Type Other; PDIP,SOIC DIP; Other; "8-DIP (0.300"", 7.62mm)" DIP; Other; 8-DIP (0.300\", 7.62mm)
Special Features Enable
Output Voltage -5 volts -5 volts -5 volts -5 to ? volts
VIN 4 to 6.2 volts 4 to 6.2 volts 4 to 6.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - LM22677TJ-ADJ/J7002401 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-263; Other; TO-263-7 Thin
Life Cycle Stage Active
View Details
Voltage Regulators - DC DC Switching Regulators - DCP011512DP-U - Quarktwin Technology Ltd.
Specs
Package Type Other; 14-SMD Module, 7 Leads, Gull Wing
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
LM20123 2.95-5.5V, 3A, Current Mode Synchronous Buck Regulator with Optional Automotive Grade - LM20123MH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers
DC DC Switching Controllers - 5962-9451303MPA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details