The TPS65287 is a power management IC with three synchronous step-down buck converters, an integrated USB switch, and push-button control for system power management. It operates from a 4.5-V to 18-V input, providing continuous output currents of 3 A for Buck1 and 2 A for Buck2 and Buck3, with peak current capabilities of 3.5 A and 2.5 A respectively. The device features a 40-pin 6-mm × 6-mm VQFN (RHA) package, operates over a junction temperature range of -40°C to 125°C, and supports switching frequencies from 300 kHz to 2.2 MHz. Each converter includes individual enable, soft-start, and current-limit pins for flexible sequencing and design optimization. The USB switch delivers up to 2.1 A with over-current protection and thermal shutdown. Power-good supervision and reset generation are built in, with automatic hiccup mode for over-current events and a thermal shutdown at 160°C with a 140°C restart threshold.
Triple Buck Converters with One High Power Switch 40-VQFN -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TPS65287RHA |
| Product Name | TPS65287 Triple Buck Converters with One High Power Switch |
| Package Type | Other; VQFN |
| Output Voltage | 0.8000 to 17 volts |
| IOUT | 3.5 amps |
| VIN | 4.5 to 18 volts |