4.5-V to 18-V Input, Dual (6-A and 3.5-A) Synchronous Step-Down Converter with I2C Control 32-HTSSOP -40 to 125
"Buck Switching Regulator IC Positive Programmable 0.68V 2 Output 6A, 3.5A 32-TSSOP (0.240"", 6.10mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Programmable 0.68V 2 Output 6A, 3.5A 32-TSSOP (0.240"", 6.10mm Width) Exposed Pad"
Manufacturer: Texas Instruments
Win Source Part Number: 805063-TPS65276VDAPR
Packaging: Reel
Mounting Style: SMD
Current - Output: 6A, 3.5A
Output Type: Programmable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 1.6MHz
Number of Outputs: 2
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Output (Min/Fixed): 0.68V
Synchronous Rectifier: Yes
Supplier Device Package: 32-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 18V
Maximum Output Voltage: 1.95V
Manufacturer Package: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)
Part Number Series: TPS65276
Buck Switching Regulator IC Positive Programmable 0.68V 2 Output 6A, 3.5A 32-PowerTSSOP (0.240", 6.10mm Width)
IC REG BUCK PROG 6A DL 32HTSSOP
IC REG BUCK PROG 6A/DL 32HTSSOP
IC REG BUCK SYNC ADJ DL 32HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS65276VDAPR | 296-40888-2-ND | 805063-TPS65276VDAPR | TPS65276VDAPR | TPS65276VDAPR | TPS65276VDAPR | 815-TPS65276VDAPR |
| Product Name | TPS65276V 4.5-V to 18-V Input, Dual (6-A and 3.5-A) Synchronous Step-Down Converter with I2C Control | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65276VDAPR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK SYNC ADJ DL 32HTSSOP |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; VQFN,HTSSOP | Other; "32-PowerTSSOP (0.240"", 6.10mm Width)" | SSOP; Other; 32-TSSOP (0.240", 6.10mm Width) Exposed Pad | SSOP; Other; 32-PowerTSSOP (0.240\", 6.10mm Width) | SSOP | SSOP; Other; 32-PowerTSSOP (0.240, 6.10mm Width) | |
| Output Voltage | 0.6000 to 15 volts | 0.6800 to 1.95 volts | 1.95 volts | 0.6800 to 1.95 volts | 0.6800 volts | 1.96 volts | |
| IOUT | 6 amps | 3.5 to 6 amps | 6 to 3.5 amps | 6 to 3.5 amps | 6 to 3.5 amps | 6 amps | |
| VIN | 4.5 to 18 volts | 4.5 to 18 volts | 18 volts | 4.5 to 18 volts |