The TPS65273V is a dual synchronous buck converter with a 4.5-V to 18-V input voltage range, capable of delivering up to 3.5 A continuous output current per channel, with the ability to parallel both channels for up to 7 A. It features an I²C-controlled 7-bit VID for programmable output voltage from 0.68 V to 1.95 V in 10-mV steps, adjustable switching frequency from 200 kHz to 1.6 MHz via an external resistor, and 180° out-of-phase operation to reduce input capacitance and EMI. The part is available in a 36-pin QFN package measuring 6 mm × 6 mm, with an operating temperature range of -40°C to 125°C.
4.5V to 18V Input, 3.5A/3.5A Dual Synchronous Step-down Converter with I2C Controlled VID 36-VQFN -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TPS65273VRHH |
| Product Name | TPS65273V 4.5V to 18V Input, 3.5A/3.5A Dual Synchronous Step-down Converter with I2C Controlled VID |
| Configuration / Function | Buck |
| Package Type | Other; HTSSOP,VQFN |
| Output Voltage | 0.6000 to 15 volts |
| IOUT | 3.5 amps |