The TPS62698YFDT is an 800-mA, 3-MHz synchronous step-down DC-DC converter in a 6-pin NanoFree™ CSP (DSBGA) package, designed for battery-powered portable applications with a fixed 3.0-V output voltage. It operates from a 2.3-V to 4.8-V input, maintains 95% efficiency at full load, and draws 21 μA quiescent current in power-save mode. The device features integrated active power-down sequencing, current overload and thermal shutdown protection, and complies with an operating temperature range of -40°C to 85°C. The total solution size is less than 12 mm², requiring only three external components. The device supports spread spectrum frequency dithering and delivers ±2% DC voltage accuracy.
800-mA, 3-MHz High-Efficiency Step-Down Converter. 3.0V fixed Output voltage. 6-DSBGA -40 to 85
Buck Switching Regulator IC Positive Fixed 3V 1 Output 800mA 6-XFBGA, DSBGA
Buck Switching Regulator IC Positive Fixed 3V 1 Output 800mA 6-XFBGA, DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1112446-TPS62698YFDT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DSBGA (1.30x.93)
Purpose: Step-Down
Maximum Input Voltage: 4.8V
Nominal Output Voltage (Min/Fixed): 3V
Minimum Input Voltage: 2.3V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC REG BUCK 3V 800MA 6DSBGA
Buck Switching Regulator IC Positive Fixed 3V 1 Output 800mA 6-XFBGA, DSBGA
IC REG BUCK 3V 800MA 6DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62698YFDT | 296-TPS62698YFDTCT-ND | 1112446-TPS62698YFDT | TPS62698YFDT | TPS62698YFDT | TPS62698YFDT |
| Product Name | TPS62698 800-mA, 3-MHz High-Efficiency Step-Down Converter. 3.0V fixed Output voltage. | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62698YFDT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; DSBGA | Other; 6-XFBGA, DSBGA | Other; 6-DSBGA (1.30x.93) | Other; 6-XFBGA, DSBGA | ||
| Special Features | Enable,Light Load Efficiency,Output Discharge | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 volts | 3 to ? volts |