Texas Instruments Standard Linear and Logic PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC1524AJ UC1524AJ

Description
Manufacturer: Texas Instruments Win Source Part Number: 1275604-UC1524AJ Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1275604-UC1524AJ Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC1524AJ - 1275604-UC1524AJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC1524AJ
1275604-UC1524AJ
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC1524AJ 1275604-UC1524AJ
Manufacturer: Texas Instruments Win Source Part Number: 1275604-UC1524AJ Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1275604-UC1524AJ
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now
DC DC Switching Controllers - UC1524AJ - ODG (Origin Data Global)
Shenzhen, China
DC DC Switching Controllers
UC1524AJ
DC DC Switching Controllers UC1524AJ
ADVANCED 40 VCC, DOUBLE ENDED 30

ADVANCED 40 VCC, DOUBLE ENDED 30

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1275604-UC1524AJ UC1524AJ
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC1524AJ DC DC Switching Controllers
Configuration / Function Buck
Package Type DIP; Other; 16-CDIP (0.300", 7.62mm)
Special Features Multiple Outputs
VIN 8 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1907989P - RS Components, Ltd.
Specs
Efficiency 87 %
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Regulators - DC DC Switching Regulators - 620-APM81803KNBJSRTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; 24-PowerFQFN Module, 21 Leads
View Details
2 suppliers