2 Buck Converter with 4.5V to 16V Input Voltage, 2A/3A Output Current 24-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 034516-TPS65270PWPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz to 1.4MHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 2A, 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 15V
Minimum Input Voltage: 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
"Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A, 3A 24-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A, 3A 24-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A, 3A 24-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
IC REG BCK ADJ 2A/3A DL 24HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A, 3A 24-PowerTSSOP (0.173", 4.40mm Width)
IC REG BCK ADJ 2A/3A DL 24HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS65270PWPR | 034516-TPS65270PWPR | 296-29567-1-ND | TPS65270PWPR | TPS65270PWPR | TPS65270PWPR |
| Product Name | TPS65270 2 Buck Converter with 4.5V to 16V Input Voltage, 2A/3A Output Current | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65270PWPR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; HTSSOP,VQFN | SSOP; Other; 24-HTSSOP | Other; "24-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 24-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | |
| IOUT | 3 amps | 2 to 3 amps | 2 to 3 amps | 2 to 3 amps | 2 to 3 amps | 2 to 3 amps |
| VIN | 4.5 to 16 volts | 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |