Texas Instruments Voltage Regulators - DC DC Switching Regulators TPS6285010MQDRLRQ1

Description
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A SOT-583
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A SOT-583
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 296-TPS6285010MQDRLRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS6285010MQDRLRQ1DKR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS6285010MQDRLRQ1DKR-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A SOT-583

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A SOT-583

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS6285010MQDRLRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS6285010MQDRLRQ1CT-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS6285010MQDRLRQ1CT-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A SOT-583

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A SOT-583

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS6285010MQDRLRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS6285010MQDRLRQ1TR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS6285010MQDRLRQ1TR-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A SOT-583

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A SOT-583

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS6285010MQDRLRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS6285010MQDRLRQ1
PMIC - Voltage Regulators - DC DC Switching Regulators TPS6285010MQDRLRQ1
2.7-V TO 6-V, 1-A AUTOMOTIVE STE

2.7-V TO 6-V, 1-A AUTOMOTIVE STE

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS6285010MQDRLRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS6285010MQDRLRQ1
Voltage Regulators - DC DC Switching Regulators TPS6285010MQDRLRQ1
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A SOT-583

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A SOT-583

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS6285010MQDRLRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS6285010MQDRLRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS6285010MQDRLRQ1
IC REG BUCK 1.8V 1A SOT583

IC REG BUCK 1.8V 1A SOT583

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-TPS6285010MQDRLRQ1DKR-ND TPS6285010MQDRLRQ1 TPS6285010MQDRLRQ1 TPS6285010MQDRLRQ1
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SOT-583 Other; SOT-583
Special Features Synchronous Rectification
Output Voltage 1.8 volts 1.8 to ? volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1883380P - RS Components, Ltd.
Specs
IOUT 0.5000 amps
Efficiency 84 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
LM22673 3A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Adjustable Soft-Start and Current Limit - LM22673MRE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers
Specs
Package Type Other; Tube
fsw 100 kHz
Duty Cycle 72
View Details