Manufacturer: Texas Instruments
Win Source Part Number: 844290-TPS63051RMWR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 12-VFQFN
Package: 12-VFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS63051
Categories: Integrated Circuits (ICs)
Case / Package: 12-VQFN-HR (2.5x2.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-42650-1-ND, 296-42650-1, TPS63051RMWR-ND, 296-42650-2, 296-42650-6
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 12-VFQFN
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 12-VFQFN
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 12-VFQFN
IC REG BCK-BST 3.3V 500MA 12VQFN
IC REG BCK BST 3.3V 500MA 12VQFN
IC REG BCK BST 3.3V 500MA 12VQFN
Switching Voltage Regulators Tiny Single Inductor Buck Boost Converter 12-VQFN-HR -40 to 85
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 12-VFQFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 844290-TPS63051RMWR | 296-42650-2-ND | TPS63051RMWR | TPS63051RMWR | TPS63051RMWR | TPS63051RMWR | TPS63051RMWR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS63051RMWR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 12-VQFN-HR (2.5x2.5) | Other; 12-VFQFN | Other; 12-VFQFN | Other; 12-VFQFN | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Configuration / Function | Buck-Boost | Buck; Boost | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||||
| Special Features | Synchronous Rectification |