TPS65279 is a monolithic dual synchronous buck converter with a 4.5-V to 18-V input voltage range, capable of delivering up to 5 A continuous output current per channel, with the ability to parallel the two channels for up to 10 A. It features pulse-skipping mode for light-load efficiency, adjustable switching frequency from 200 kHz to 1.6 MHz, 180° out-of-phase operation, and cycle-by-cycle overcurrent protection. The TPS65279RHHT variant is packaged in a 36-pin VQFN (RHH) package measuring 6.00 mm × 6.00 mm, with an operating temperature range of -40°C to 125°C.
4.5-V to 18-V Input, Dual 5-A Synchronous Step-Down Converter 36-VQFN -40 to 125
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 5A 36-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 5A 36-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 5A 36-VFQFN Exposed Pad
IC REG BUCK ADJ 5A DL 36VQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 5A 36-VFQFN Exposed Pad
IC REG BUCK ADJ 5A DL 36VQFN
IC REG BUCK ADJ 5A DL 36VQFN
Switching Voltage Regulators Dual Sync Buck Cnvtr
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS65279RHHT | 296-TPS65279RHHTDKR-ND | TPS65279RHHT | TPS65279RHHT | TPS65279RHHT | TPS65279RHHT | TPS65279RHHT |
| Product Name | TPS65279 4.5-V to 18-V Input, Dual 5-A Synchronous Step-Down Converter | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; HTSSOP,VQFN | Other; 36-VFQFN Exposed Pad | Other; 36-VFQFN Exposed Pad | Other; 36-VFQFN Exposed Pad | |||
| Output Voltage | 0.6000 to 15 volts | 0.6000 to 15 volts | 0.6000 volts | 0.6000 to 15 volts | 0.6000 volts | ||
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | |
| VIN | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 volts |