Fixed Negative 5-V 200-MA Inverting DC/DC Converter 8-PDIP -40 to 85
"Buck Switching Regulator IC Negative Fixed -5V 1 Output 200mA 8-DIP (0.300"", 7.62mm)"
Win Source Part Number: 1273090-TPS6735IP
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Polarity: Negative
Output Type: Fixed
Topology: Buck
Frequency - Switching: 160kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 200mA
Family Name: TPS6735
Output Voltage: -5V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Input Voltage MIN: 4V
Voltage Input MAX: 6.2V
Alternative Parts (Cross-Reference): MAX735CPA; MAX735CPA+; MAX735EPA;
Introduction Date: January 01, 2002
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 50
Fixed Negative 5-V 200-MA Inverting DC/DC Converter 8-PDIP -40 to 85 Product overview: TPS6735IP from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS6735IP can be used for catalog matching and distributor lookup.
IC REG BUCK -5V 200MA 8DIP
Buck Switching Regulator IC Negative Fixed -5V 1 Output 200mA 8-DIP (0.300", 7.62mm)
IC REG BUCK -5V 200MA 8DIP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS6735IP | 296-10983-5-ND | 1273090-TPS6735IP | 739-TPS6735IP | TPS6735IP | TPS6735IP | TPS6735IP |
| Product Name | TPS6735 Fixed Negative 5-V 200-MA Inverting DC/DC Converter | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS6735IP | Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck | Buck-Boost; Buck | ||||
| Package Type | Other; PDIP,SOIC | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300", 7.62mm) | Other; PDIP | DIP; Other; 8-DIP (0.300\", 7.62mm) | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | -5 volts | -5 volts | 5 volts | -5 volts | -5 volts | -5 to ? volts | |
| VIN | 4 to 6.2 volts | 4 to 6.2 volts | 4 volts | 4 to 6.2 volts |