Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS6286810CRQYR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1317645-TPS6286810CR QYR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 4A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.4MHz Voltage - Output (Max): 1.675V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.4V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 0.4V Synchronous Rectifier: Yes Supplier Device Package: 9-VQFN-HR (1.5x2.5) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 9-VFQFN ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: 296-TPS6286810CRQYRC T,296-TPS6286810CRQY RTR,296-TPS6286810CR QYRDKR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1317645-TPS6286810CR QYR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 4A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.4MHz Voltage - Output (Max): 1.675V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.4V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 0.4V Synchronous Rectifier: Yes Supplier Device Package: 9-VQFN-HR (1.5x2.5) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 9-VFQFN ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: 296-TPS6286810CRQYRC T,296-TPS6286810CRQY RTR,296-TPS6286810CR QYRDKR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1317645-TPS6286810CRQYR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1317645-TPS6286810CRQYR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1317645-TPS6286810CRQYR
Manufacturer: Texas Instruments Win Source Part Number: 1317645-TPS6286810CR QYR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 4A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.4MHz Voltage - Output (Max): 1.675V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.4V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 0.4V Synchronous Rectifier: Yes Supplier Device Package: 9-VQFN-HR (1.5x2.5) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 9-VFQFN ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: 296-TPS6286810CRQYRC T,296-TPS6286810CRQY RTR,296-TPS6286810CR QYRDKR RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317645-TPS6286810CRQYR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 4A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.4MHz
Voltage - Output (Max): 1.675V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.4V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.4V
Synchronous Rectifier: Yes
Supplier Device Package: 9-VQFN-HR (1.5x2.5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 9-VFQFN
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Other Part Number: 296-TPS6286810CRQYRCT,296-TPS6286810CRQYRTR,296-TPS6286810CRQYRDKR
RoHS Status: ROHS3 Compliant

Buy Now
Voltage Regulators - DC DC Switching Regulators - 296-TPS6286810CRQYRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS6286810CRQYRCT-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS6286810CRQYRCT-ND
Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 4A 9-VFQFN

Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 4A 9-VFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS6286810CRQYRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS6286810CRQYRTR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS6286810CRQYRTR-ND
Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 4A 9-VFQFN

Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 4A 9-VFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS6286810CRQYRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS6286810CRQYRDKR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS6286810CRQYRDKR-ND
Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 4A 9-VFQFN

Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 4A 9-VFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS6286810CRQYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS6286810CRQYR
Voltage Regulators - DC DC Switching Regulators TPS6286810CRQYR
Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 4A 9-VFQFN

Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 4A 9-VFQFN

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS6286810CRQYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS6286810CRQYR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS6286810CRQYR
IC REG BUCK ADJ 4A 9VQFN

IC REG BUCK ADJ 4A 9VQFN

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS6286810CRQYR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS6286810CRQYR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS6286810CRQYR
5.5-V 4-A SYNCHRONOUS STEP-DOWN

5.5-V 4-A SYNCHRONOUS STEP-DOWN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1317645-TPS6286810CRQYR 296-TPS6286810CRQYRCT-ND TPS6286810CRQYR TPS6286810CRQYR TPS6286810CRQYR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; 9-VFQFN Other; 9-PowerVFQFN Other; 9-VFQFN
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
fsw 2400 kHz 2400 kHz 2400 kHz 2400 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Multiple-Output Reg. For Auto Lcd Display Bias - A8601KLPTR-T - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
View Details
5 suppliers
DC DC Switching Controllers - 5962-89511012A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers