Texas Instruments TPS65262 18V Input, 3A/1A/1A Triple Synchronous Step-Down Converter with 200mA/100mA Dual LDOs TPS65262RHBT

Description
18V Input, 3A/1A/1A Triple Synchronous Step-Down Converter with 200mA/100mA Dual LDOs 32-VQFN -40 to 85
Request a Quote Datasheet
Description
18V Input, 3A/1A/1A Triple Synchronous Step-Down Converter with 200mA/100mA Dual LDOs 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS65262 18V Input, 3A/1A/1A Triple Synchronous Step-Down Converter with 200mA/100mA Dual LDOs - TPS65262RHBT - Texas Instruments
Dallas, TX, United States
TPS65262 18V Input, 3A/1A/1A Triple Synchronous Step-Down Converter with 200mA/100mA Dual LDOs
TPS65262RHBT
TPS65262 18V Input, 3A/1A/1A Triple Synchronous Step-Down Converter with 200mA/100mA Dual LDOs TPS65262RHBT
18V Input, 3A/1A/1A Triple Synchronous Step-Down Converter with 200mA/100mA Dual LDOs 32-VQFN -40 to 85

18V Input, 3A/1A/1A Triple Synchronous Step-Down Converter with 200mA/100mA Dual LDOs 32-VQFN -40 to 85

Buy Now Datasheet
Voltage Regulators - Linear + Switching - 296-52045-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear + Switching
296-52045-1-ND
Voltage Regulators - Linear + Switching 296-52045-1-ND
PMIC - Voltage Regulators - Linear + Switching 5 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (2) 600kHz 32-VQFN (5x5)

PMIC - Voltage Regulators - Linear + Switching 5 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (2) 600kHz 32-VQFN (5x5)

Buy Now Datasheet
Voltage Regulators - Linear + Switching - 296-52045-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear + Switching
296-52045-2-ND
Voltage Regulators - Linear + Switching 296-52045-2-ND
PMIC - Voltage Regulators - Linear + Switching 5 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (2) 600kHz 32-VQFN (5x5)

PMIC - Voltage Regulators - Linear + Switching 5 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (2) 600kHz 32-VQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching - 1249583-TPS65262RHBT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching
1249583-TPS65262RHBT
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching 1249583-TPS65262RHBT
Win Source Part Number: 1249583-TPS65262RHBT Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Topology: Step-Down (Buck) Synchronous (3), Linear (LDO) (2) Frequency - Switching: 600kHz Number of Outputs: 5 Voltage/Current - Output 1: Adj to 0.6V, 3A Voltage/Current - Output 2: Adj to 0.6V, 1A Voltage/Current - Output 3: Adj to 0.6V, 1A w/LED Driver: No w/Supervisor: No w/Sequencer: No Voltage - Supply: 4.5V ~ 18V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISTPS65262RHBT,T PS65262RHBT,2156-TPS 65262RHBT,296-52045- 1,296-52045-2,296-52 045-6 Base Product Number: TPS65262

Win Source Part Number: 1249583-TPS65262RHBT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (3), Linear (LDO) (2)
Frequency - Switching: 600kHz
Number of Outputs: 5
Voltage/Current - Output 1: Adj to 0.6V, 3A
Voltage/Current - Output 2: Adj to 0.6V, 1A
Voltage/Current - Output 3: Adj to 0.6V, 1A
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Voltage - Supply: 4.5V ~ 18V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISTPS65262RHBT,TPS65262RHBT,2156-TPS65262RHBT,296-52045-1,296-52045-2,296-52045-6
Base Product Number: TPS65262

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS65262RHBT
Switching Voltage Regulators TPS65262RHBT
Switching Voltage Regulators 18V Input 3A/1A/1A Trpl Sync

Switching Voltage Regulators 18V Input 3A/1A/1A Trpl Sync

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching - TPS65262RHBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
TPS65262RHBT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching TPS65262RHBT
IC REG 5OUT BUCK/LNR SYNC 32VQFN

IC REG 5OUT BUCK/LNR SYNC 32VQFN

Supplier's Site
Voltage Regulators - Linear + Switching - TPS65262RHBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear + Switching
TPS65262RHBT
Voltage Regulators - Linear + Switching TPS65262RHBT
PMIC - Voltage Regulators - Linear Switching 5 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (2) 600kHz 32-VQFN (5x5)

PMIC - Voltage Regulators - Linear Switching 5 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (2) 600kHz 32-VQFN (5x5)

Buy Now
PMIC - Voltage Regulators - Linear + Switching - TPS65262RHBT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear + Switching
TPS65262RHBT
PMIC - Voltage Regulators - Linear + Switching TPS65262RHBT
IC REG 5OUT BUCK/LNR SYNC 32VQFN

IC REG 5OUT BUCK/LNR SYNC 32VQFN

Supplier's Site Datasheet
Voltage Regulators - Linear + Switching - TPS65262RHBT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear + Switching
TPS65262RHBT
Voltage Regulators - Linear + Switching TPS65262RHBT
IC REG 5OUT BUCK/LNR SYNC 32VQFN

IC REG 5OUT BUCK/LNR SYNC 32VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators
Product Number TPS65262RHBT 296-52045-1-ND 1249583-TPS65262RHBT TPS65262RHBT TPS65262RHBT TPS65262RHBT TPS65262RHBT TPS65262RHBT
Product Name TPS65262 18V Input, 3A/1A/1A Triple Synchronous Step-Down Converter with 200mA/100mA Dual LDOs Voltage Regulators - Linear + Switching Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching Voltage Regulators - Linear + Switching PMIC - Voltage Regulators - Linear + Switching Voltage Regulators - Linear + Switching
Configuration / Function Buck
Regulator Type Standard; Low Dropout Standard
Package Type Other; 32-VFQFN Exposed Pad Other; Tape & Reel Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad
IOUT 3 amps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data