The TPS63700DRCT is an inverting DC-DC converter designed to generate a negative output voltage down to -15 V with up to 360 mA output current, suited for battery-powered portable devices and small OLED displays. It operates from a 2.7-V to 5.5-V input supply, features a fixed 1.4-MHz switching frequency, and achieves up to 84% efficiency. The device is housed in a 3-mm × 3-mm VSON-10 package with a power pad and operates over a temperature range of -40°C to 125°C. It includes thermal shutdown, overvoltage protection, and a shutdown current of 1.5 μA.
Adjustable, -15V Output Inverting DC/DC Converter in 3x3 QFN 10-VSON -40 to 85
Buck-Boost Switching Regulator IC Negative Adjustable -2V 1 Output 360mA 10-VFDFN Exposed Pad
Buck-Boost Switching Regulator IC Negative Adjustable -2V 1 Output 360mA 10-VFDFN Exposed Pad
Buck-Boost Switching Regulator IC Negative Adjustable -2V 1 Output 360mA 10-VFDFN Exposed Pad
Inverting DC/DC Converter, -15V, 360mA, 1.38MHz, 2.7-5.5V In, VSON Product overview: TPS63700DRCT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 360mA, 1.38MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 360mA, 1.38MHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS63700DRCT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 034434-TPS63700DRCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck-Boost
Frequency - Switching: 1.38MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 360mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): -2V
Maximum Output Voltage: -15V
Minimum Input Voltage: 2.7V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Power Management, Portable Devices
IC REG BCK BST ADJ 360MA 10VSON
IC REG BUCK-BST ADJ 360MA 10VSON
IC REG BCK BST ADJ 360MA 10VSON
Buck-Boost Switching Regulator IC Negative Adjustable -2V 1 Output 360mA 10-VFDFN Exposed Pad
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS63700DRCT | 296-18729-2-ND | 739-TPS63700DRCT | 034434-TPS63700DRCT | TPS63700DRCT | TPS63700DRCT | TPS63700DRCT | TPS63700DRCT |
| Product Name | TPS63700 Adjustable, -15V Output Inverting DC/DC Converter in 3x3 QFN | Voltage Regulators - DC DC Switching Regulators | -15V 360mA 1.38MHz Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS63700DRCT | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck-Boost | Buck-Boost | Buck; Boost | ||||
| Package Type | Other; VSON | Other; 10-VFDFN Exposed Pad | Other; VSON | Other; 10-VSON (3x3) | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Enable,Light Load Efficiency,Load Disconnect | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | -15 to -2 volts | -15 to -2 volts | -2 volts | 2 volts | -2 volts | -2 volts | -2 to -15 volts | |
| VIN | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | 5.5 volts | 2.7 to 5.5 volts |