Adjustable Inverting DC/DC Converter 8-SOIC
"Buck-Boost Switching Regulator IC Negative Adjustable -1.22V 1 Output 270mA 8-SOIC (0.154"", 3.90mm Width)"
Adjustable Inverting DC/DC Converter 8-SOIC Product overview: TPS6755IDR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS6755IDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 111775-TPS6755IDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck-Boost
Frequency - Switching: 160kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 270mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 9V
Nominal Output Voltage (Min/Fixed): -1.22V
Maximum Output Voltage: -9.3V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
IC REG BUCK-BST ADJ 270MA 8SOIC
IC REG BCK BST ADJ 270MA 8SOIC
Buck-Boost Switching Regulator IC Negative Adjustable -1.22V 1 Output 270mA 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK BOOST INV ADJ 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS6755IDR | TPS6755IDR-ND | 739-TPS6755IDR | 111775-TPS6755IDR | TPS6755IDR | TPS6755IDR | TPS6755IDR | 815-TPS6755IDR |
| Product Name | TPS6755 Adjustable Inverting DC/DC Converter | Voltage Regulators - DC DC Switching Regulators | SOIC Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS6755IDR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK BOOST INV ADJ 8SOIC |
| Configuration / Function | Buck-Boost | Buck-Boost | Buck-Boost | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC; Other; 8-SOIC | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) | ||
| Output Voltage | -9.3 to -1.22 volts | -5 volts | 1.22 volts | -1.22 volts | -1.22 to -9.3 volts | -5.25 volts | ||
| IOUT | 0.2700 amps | 0.2700 amps | 0.2700 amps | 0.2700 amps | 0.2700 amps | 0.2700 amps | 0.2700 amps |