Buck Switching Regulator IC Positive Adjustable (Fixed) 0.4V (0.7V) 1 Output 1A 6-XFBGA, DSBGA
Switching Voltage Regulators 1.8V-5.5V input, tiny, 1A ultra-low Iq step-down converter in 1.05 x 0.70mm chip scale package 6-DSBGA -40 to 125
Buck Switching Regulator IC Positive Adjustable (Fixed) 0.4V (0.7V) 1 Output 1A 6-XFBGA, DSBGA
IC REG BUCK ADJ/0.4V 1A 6DSBGA
IC REG BUCK ADJ/FIX 1A 6DSBGA
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS62800YKATTR-ND | TPS62800YKAT | TPS62800YKAT | TPS62800YKAT | TPS62800YKAT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed; Adjustable / Variable | Adjustable / Variable; Adjustable (Fixed) | |||
| Package Type | Other; 6-XFBGA, DSBGA | Other; 6-XFBGA, DSBGA | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.4000 to 0.7750 volts | 0.4000 to 0.7750 volts | 0.4000 volts |