360nA Iq Step-Down Converter w/Integrated load Switch & 4-pin Voltage Select 12-WSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 806434-TPS62742DSSR
Packaging: Reel
Mounting Style: SMD
Applications: Converter, Bluetooth (BLT)
Voltage - Output: 1.8V ~ 3.3V
Voltage - Input: 2.2V ~ 5.5V
Number of Outputs: 1
Supplier Device Package: 12-WSON (3x2)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 12-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Switching Voltage Regulators 360nA, Iq Stp-Dwn Cnvtr w/Int load Sw
IC REG CONV BLUETTH 1OUT 12WSON
IC REG CONV BLUETTH 1OUT 12WSON
| Texas Instruments | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS62742DSSR | 806434-TPS62742DSSR | TPS62742DSSR | TPS62742DSSR | TPS62742DSSR |
| Product Name | TPS62742 360nA Iq Step-Down Converter w/Integrated load Switch & 4-pin Voltage Select | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS62742DSSR | Switching Voltage Regulators | Special Purpose Regulators | PMIC - Voltage Regulators - Special Purpose |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | ||||
| Package Type | Other; WSON | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | |
| Special Features | Synchronous Rectification; Dynamic Voltage Scaling,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification | Multiple Outputs | |||
| Output Voltage | 1.8 to 3.3 volts |