The TPS65281RGVR is a power distribution switch with an integrated synchronous buck regulator, designed for applications requiring precise current limiting and protection in digital TV, set-top boxes, tablet PCs, and VOIP phones. It operates with an input voltage range of 4.5V to 18V and provides a maximum continuous output current of 3A from the buck converter. The device features a programmable switching frequency from 300 kHz to 1.4 MHz, an internal 1 ms soft-start time, and cycle-by-cycle current limit. It includes over-current latch-off protection, reverse input-output voltage protection, and over-temperature protection. The part is housed in a 16-lead VQFN (RGV) package measuring 4 mm × 4 mm and is rated for operation from -40°C to 125°C. It is RoHS compliant with NIPDAU lead finish and has a moisture sensitivity level of 2 at 260°C peak reflow.
3A, 4.5V to 18V, Precision Adjustable Current Limited Power Distribution Switch 16-VQFN -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TPS65281RGVR |
| Product Name | TPS65281 3A, 4.5V to 18V, Precision Adjustable Current Limited Power Distribution Switch |
| Configuration / Function | Buck |
| Package Type | Other; VQFN |
| Output Voltage | ? to 17 volts |