Manufacturer: Texas Instruments
Win Source Part Number: 900890-TPS63070RNMT
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck-Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 2A 15-PowerVFQFN
Package: 15-PowerVFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS63070
Categories: Integrated Circuits (ICs)
Case / Package: 15-VQFN-HR (3x2.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-44764-1, 296-44764-2, 296-44764-6
Buck-Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 2A 15-PowerVFQFN
Buck-Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 2A 15-PowerVFQFN
Buck-Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 2A 15-PowerVFQFN
Switch Volt Regulator, TPS63070RNMT
Switch Volt Regulator, TPS63070RNMT
Switch Volt Regulator, TPS63070RNMT
Switching Voltage Regulators Wide Input Voltage Buck-Boost Convter
Buck-Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 2A 15-PowerVFQFN
IC REG BCK BST ADJ 2A 15VQFN
IC REG BCK BST ADJ 2A 15VQFN
IC REG BCK BST ADJ 2A 15VQFN
| Win Source Electronics | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 900890-TPS63070RNMT | 296-44764-2-ND | 2297132 | TPS63070RNMT | TPS63070RNMT | TPS63070RNMT | TPS63070RNMT | TPS63070RNMT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS63070RNMT | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 15-VQFN-HR (3x2.5) | Other; 15-PowerVFQFN | Other; 15-PowerVFQFN | Other; 15-PowerVFQFN | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Configuration / Function | Buck-Boost | Buck; Boost | Buck; Boost | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||||
| Special Features | Synchronous Rectification |