The TPS65276VRHHR is a dual synchronous step-down converter with a 4.5-V to 18-V input voltage range, providing up to 6 A continuous output current on Buck1 and 3.5 A on Buck2. It features I²C-controlled 7-bit VID programmable output voltages from 0.68 V to 1.95 V in 10-mV steps, 180° out-of-phase operation, and adjustable switching frequency from 200 kHz to 1.6 MHz via an external resistor. The device is packaged in a 36-pin QFN with a 6-mm by 6-mm footprint and operates from -40°C to 125°C. It includes cycle-by-cycle overcurrent protection, overtemperature protection, and pulse skipping mode for light-load efficiency.
4.5-V to 18-V Input, Dual (6-A and 3.5-A) Synchronous Step-Down Converter with I2C Control 36-VQFN -40 to 125
Buck Switching Regulator IC Positive Programmable 0.68V 2 Output 6A, 3.5A 36-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 900909-TPS65276VRHHR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Programmable 0.68V 2 Output 6A, 3.5A 36-VFQFN Exposed Pad
Package: 36-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS65276
Categories: Integrated Circuits (ICs)
Case / Package: 36-VQFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-40889-2, -296-40889-1-ND, 296-40889-1, TPS65276VRHHR-ND, 296-40889-6
IC REG BUCK PROG DL 36VQFN
IC REG BUCK PROG DL 36VQFN
Switching Voltage Regulators 4.5-18V Input Dual VTG-Level Translator
IC REG BUCK PROG DL 36VQFN
Buck Switching Regulator IC Positive Programmable 0.68V 2 Output 6A, 3.5A 36-VFQFN Exposed Pad
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS65276VRHHR | 296-40889-2-ND | 900909-TPS65276VRHHR | TPS65276VRHHR | TPS65276VRHHR | TPS65276VRHHR | TPS65276VRHHR | TPS65276VRHHR |
| Product Name | TPS65276V 4.5-V to 18-V Input, Dual (6-A and 3.5-A) Synchronous Step-Down Converter with I2C Control | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65276VRHHR | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||||
| Package Type | Other; VQFN,HTSSOP | Other; 36-VFQFN Exposed Pad | Other; 36-VQFN (6x6) | Other; 36-VFQFN Exposed Pad | Other; 36-VFQFN Exposed Pad | |||
| Output Voltage | 0.6000 to 15 volts | 0.6800 to 1.95 volts | 0.6800 volts | 2 volts | 0.6800 to 1.95 volts | |||
| IOUT | 6 amps | 3.5 to 6 amps | 6 to 3.5 amps | 6 to 3.5 amps | 6 to 3.5 amps | |||
| VIN | 4.5 to 18 volts | 4.5 to 18 volts | 18 volts | 4.5 to 18 volts |