High Efficiency 1.5A Single Inductor Buck-Boost Converter 20-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 852314-TPS63024YFFR
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: TPS63024
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-46249-2, TPS63024YFFR-ND, 296-46249-1, 296-46249-6
Buck-Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 2.12A (Switch) 20-UFBGA, DSBGA
Buck-Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 2.12A (Switch) 20-UFBGA, DSBGA
Buck-Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 2.12A (Switch) 20-UFBGA, DSBGA
IC REG BCK-BST ADJ 2.12A 20DSBGA
IC REG BCK BST ADJ 2.12A 20DSBGA
Buck-Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 2.12A (Switch) 20-UFBGA, DSBGA
IC REG BCK BST ADJ 2.12A 20DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS63024YFFR | 852314-TPS63024YFFR | 296-46249-1-ND | TPS63024YFFR | TPS63024YFFR | TPS63024YFFR | TPS63024YFFR |
| Product Name | TPS63024 High Efficiency 1.5A Single Inductor Buck-Boost Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS63024YFFR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck-Boost | Buck; Boost | ||||
| Package Type | Other; DSBGA | Other; Reel - TR | Other; 20-UFBGA, DSBGA | Other; 20-UFBGA, DSBGA | Other; 20-UFBGA, DSBGA | ||
| Special Features | Synchronous Rectification; Enable,Load Disconnect,Output Discharge,Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 2.5 to 3.6 volts | 2.5 to 3.6 volts | 2.5 volts | 2.5 to 3.6 volts | 2.5 volts | ||
| VIN | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 5.5 volts |