Texas Instruments TPS63700 Adjustable, -15V Output Inverting DC/DC Converter in 3x3 QFN TPS63700DRCTG4

Description
Adjustable, -15V Output Inverting DC/DC Converter in 3x3 QFN 10-VSON -40 to 85
Request a Quote Datasheet
Description
Adjustable, -15V Output Inverting DC/DC Converter in 3x3 QFN 10-VSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS63700 Adjustable, -15V Output Inverting DC/DC Converter in 3x3 QFN - TPS63700DRCTG4 - Texas Instruments
Dallas, TX, United States
TPS63700 Adjustable, -15V Output Inverting DC/DC Converter in 3x3 QFN
TPS63700DRCTG4
TPS63700 Adjustable, -15V Output Inverting DC/DC Converter in 3x3 QFN TPS63700DRCTG4
Adjustable, -15V Output Inverting DC/DC Converter in 3x3 QFN 10-VSON -40 to 85

Adjustable, -15V Output Inverting DC/DC Converter in 3x3 QFN 10-VSON -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS63700DRCTG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS63700DRCTG4-ND
Voltage Regulators - DC DC Switching Regulators TPS63700DRCTG4-ND
Buck-Boost Switching Regulator IC Negative Adjustable -2V 1 Output 360mA 10-VFDFN Exposed Pad

Buck-Boost Switching Regulator IC Negative Adjustable -2V 1 Output 360mA 10-VFDFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS63700DRCTG4 - 1112475-TPS63700DRCTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS63700DRCTG4
1112475-TPS63700DRCTG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS63700DRCTG4 1112475-TPS63700DRCTG4
Manufacturer: Texas Instruments Win Source Part Number: 1112475-TPS63700DRCT G4 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck-Boost Frequency - Switching: 1.38MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 360mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-VSON (3x3) Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): -2V Maximum Output Voltage: -15V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112475-TPS63700DRCTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck-Boost
Frequency - Switching: 1.38MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 360mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): -2V
Maximum Output Voltage: -15V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS63700DRCTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS63700DRCTG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS63700DRCTG4
IC REG BUCK-BST ADJ 360MA 10VSON

IC REG BUCK-BST ADJ 360MA 10VSON

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS63700DRCTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS63700DRCTG4
PMIC - Voltage Regulators - DC DC Switching Regulators TPS63700DRCTG4
IC REG BCK BST ADJ 360MA 10VSON

IC REG BCK BST ADJ 360MA 10VSON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS63700DRCTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS63700DRCTG4
Voltage Regulators - DC DC Switching Regulators TPS63700DRCTG4
Buck-Boost Switching Regulator IC Negative Adjustable -2V 1 Output 360mA 10-VFDFN Exposed Pad

Buck-Boost Switching Regulator IC Negative Adjustable -2V 1 Output 360mA 10-VFDFN Exposed Pad

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS63700DRCTG4 TPS63700DRCTG4-ND 1112475-TPS63700DRCTG4 TPS63700DRCTG4 TPS63700DRCTG4 TPS63700DRCTG4
Product Name TPS63700 Adjustable, -15V Output Inverting DC/DC Converter in 3x3 QFN Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS63700DRCTG4 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck-Boost Buck-Boost Buck-Boost
Package Type Other; VSON Other; 10-VFDFN Exposed Pad Other; 10-VSON (3x3) Other; 10-VFDFN Exposed Pad
Special Features Enable,Light Load Efficiency,Load Disconnect Multiple Outputs; Synchronous Rectification
Output Voltage -15 to -2 volts -15 to -2 volts 2 volts -2 volts -2 to -15 volts
VIN 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data