High Efficiency 1.5A Single Inductor Buck-Boost Converter 20-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 808326-TPS630242YFFR
Packaging: Reel
Mounting Style: SMD
Current - Output: 2.12A (Switch)
Output Type: Fixed
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.3V
Voltage - Output (Min/Fixed): 3.3V
Synchronous Rectifier: Yes
Supplier Device Package: 20-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.5V
Manufacturer Package: 20-UFBGA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 2.12A (Switch) 20-UFBGA, DSBGA
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 2.12A (Switch) 20-UFBGA, DSBGA
IC REG BCK BST 3.3V 20DSBGA
IC REG BCK BST 3.3V 20DSBGA
IC REG BCK BST 3.3V 20DSBGA
Switching Voltage Regulators High Efficiency 1.5A Sing InductBuckBoost
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS630242YFFR | 808326-TPS630242YFFR | 296-TPS630242YFFRTR-ND | TPS630242YFFR | TPS630242YFFR | TPS630242YFFR | TPS630242YFFR | TPS630242YFFR |
| Product Name | TPS630242 High Efficiency 1.5A Single Inductor Buck-Boost Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS630242YFFR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck-Boost | Buck-Boost | Buck-Boost | Buck; Boost | ||||
| Package Type | Other; DSBGA | Other; 20-UFBGA | Other; 20-UFBGA, DSBGA | Other; 20-UFBGA, DSBGA | Other; 20-UFBGA, DSBGA | |||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Load Disconnect,Output Discharge,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | 3.3 volts | |||
| VIN | 2.3 to 5.5 volts | 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 5.5 volts |