PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) (1), Linear (LDO) (3) 2MHz ~ 3MHz 24-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1273043-TPS65300QPWP
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Operating Supply Voltage: 5.6 V ~ 40 V
Function: Automotive
Topology: Step-Down (Buck) (1), Linear (LDO) (3)
Frequency - Switching: 2MHz ~ 3MHz
Number of Outputs: 4
Voltage/Current - Output 1: 5.3V, 1.2A
Voltage/Current - Output 2: 5V, 350mA
Voltage/Current - Output 3: 3.3V, 350mA
w/LED Driver: No
w/Supervisor: Yes
w/Sequencer: No
Family Name: TPS65300-Q1
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-HTSSOP
Introduction Date: April 17, 2019
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC REG QUAD BUCK/LINEAR 24HTSSOP
IC REG QUAD BUCK/LINEAR 24HTSSOP
IC REG QUAD BUCK/LINEAR 24HTSSOP
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) (1), Linear (LDO) (3) 2MHz ~ 3MHz 24-HTSSOP
PMIC - Voltage Regulators - Linear Switching Output
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-30553-2-ND | 1273043-TPS65300QPWPRQ1 | TPS65300QPWPRQ1 | TPS65300QPWPRQ1 | TPS65300QPWPRQ1 | TPS65300QPWPRQ1 | TPS65300QPWPRQ1 |
| Product Name | Voltage Regulators - Linear + Switching | PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS65300QPWPRQ1 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | ||||||
| Package Type | Other; "24-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad | SSOP | Other; 24-PowerTSSOP (0.173", 4.40mm Width) | SSOP; Other; 24-PowerTSSOP (0.173\", 4.40mm Width) | ||
| Output Voltage | 5.3 volts | ||||||
| IOUT | 1.2 amps | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |